Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7415DN-T1-E3

Description
P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7415DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7415DN-T1-E3TR-ND
Single FETs, MOSFETs SI7415DN-T1-E3TR-ND
P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7415DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7415DN-T1-E3CT-ND
Single FETs, MOSFETs SI7415DN-T1-E3CT-ND
P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7415DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7415DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7415DN-T1-E3DKR-ND
P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7415DN-T1-E3 - 028637-SI7415DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7415DN-T1-E3
028637-SI7415DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7415DN-T1-E3 028637-SI7415DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028637-SI7415DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 65 mOhm @ 5.7A, 10V Alternative Parts (Cross-Reference): NVTFS5116PLWFTAG; DMP6050SFG-7; DMP6050SFG-13; Si7415DN-T1-E3; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028637-SI7415DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 25nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 5.7A, 10V
Alternative Parts (Cross-Reference): NVTFS5116PLWFTAG; DMP6050SFG-7; DMP6050SFG-13; Si7415DN-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-60V 3.6A 1.5W MOSFET Transistor
278-SI7415DN-T1-E3
-60V 3.6A 1.5W MOSFET Transistor 278-SI7415DN-T1-E3
P-CH MOSFET, -60V, 3.6A, 65mR, 1.5W, SMT Product overview: SI7415DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 3.6A, 1.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 3.6A, 1.5W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7415DN-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -60V, 3.6A, 65mR, 1.5W, SMT Product overview: SI7415DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 3.6A, 1.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 3.6A, 1.5W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7415DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs PowerPAK 1212-8

MOSFET -60V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7415DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7415DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7415DN-T1-E3
MOSFET P-CH 60V 3.6A PPAK1212-8

MOSFET P-CH 60V 3.6A PPAK1212-8

Supplier's Site
Single FETs, MOSFETs - SI7415DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7415DN-T1-E3
Single FETs, MOSFETs SI7415DN-T1-E3
MOSFET P-CH 60V 3.6A PPAK1212-8

MOSFET P-CH 60V 3.6A PPAK1212-8

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.054Ohm;ID -3.6A;PowerPAK 1212-8;PD 1.5W - 70026074 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.054Ohm;ID -3.6A;PowerPAK 1212-8;PD 1.5W
70026074
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.054Ohm;ID -3.6A;PowerPAK 1212-8;PD 1.5W 70026074
Features: Halogen-Free According to IEC 61249-2-21 Definition TrenchFET® Power MOSFET: 1.8 V Rated Ultra Low On-Resistance for Increased Battery Life New PowerPAK® Package - Low Thermal Resistance, RthJC - Low 1.07 mm Profile Compliant to RoHS Directive 2002/95/EC Applications: Load/Power Switching in Portable Devices

Features:

  • Halogen-Free According to IEC 61249-2-21 Definition
  • TrenchFET® Power MOSFET: 1.8 V Rated
  • Ultra Low On-Resistance for Increased Battery Life
  • New PowerPAK® Package - Low Thermal Resistance, RthJC - Low 1.07 mm Profile
  • Compliant to RoHS Directive 2002/95/EC
    Applications:
  • Load/Power Switching in Portable Devices
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7415DN-T1-E3TR-ND 028637-SI7415DN-T1-E3 278-SI7415DN-T1-E3 SI7415DN-T1-E3 SI7415DN-T1-E3 SI7415DN-T1-E3 70026074
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7415DN-T1-E3 -60V 3.6A 1.5W MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.054Ohm;ID -3.6A;PowerPAK 1212-8;PD 1.5W
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAKR 1212-8 PowerPAK® 1212-8 PowerPAK 1212-8
V(BR)DSS 60 volts 60 volts -60 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details