N-Channel 60V 5.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
N-Channel 60V 5.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
N-Channel 60V 5.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Manufacturer: Vishay
Win Source Part Number: 1249452-SI7414DN-T1-
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
N-CH MOSFET 60V 5.6A 25mR 8-Pin PowerPAK 1212 Product overview: SI7414DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7414DN-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 5.6A PPAK1212-8
N CHANNEL MOSFET, 60V, 8.7A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
N CH MOSFET, 60V, 8.7A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
MOSFET 60V Vds 20V Vgs PowerPAK 1212-8
MOSFET N-CH 60V 5.6A PPAK1212-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI7414DN-T1-GE3CT-ND | 1249452-SI7414DN-T1-GE3 | 278-SI7414DN-T1-GE3 | SI7414DN-T1-GE3 | 16P3844 | 71T8052 | SI7414DN-T1-GE3 | SI7414DN-T1-GE3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7414DN-T1-GE3 | 60V 5.6A MOSFET Transistor | Single FETs, MOSFETs | N Channel Mosfet, 60V, 8.7A, Powerpak 1212; Channel Type Vishay | N Ch Mosfet, 60V, 8.7A, Powerpak 1212; Channel Type Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| Package Type | PowerPAK® 1212-8 | SOT3 | PowerPAK® 1212-8 | TO-3 | TO-3 | PowerPAKR 1212-8 | ||
| PD | 1500 milliwatts | 1500 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |