Vishay Precision Group 60V 5.6A MOSFET Transistor SI7414DN-T1-E3

Description
N-CH MOSFET 60V 5.6A 25mR SMT PowerPAK Product overview: SI7414DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7414DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 60V 5.6A 25mR SMT PowerPAK Product overview: SI7414DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7414DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5.6A MOSFET Transistor
278-SI7414DN-T1-E3
60V 5.6A MOSFET Transistor 278-SI7414DN-T1-E3
N-CH MOSFET 60V 5.6A 25mR SMT PowerPAK Product overview: SI7414DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7414DN-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 60V 5.6A 25mR SMT PowerPAK Product overview: SI7414DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7414DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7414DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7414DN-T1-E3TR-ND
Single FETs, MOSFETs SI7414DN-T1-E3TR-ND
N-Channel 60V 5.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 60V 5.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7414DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7414DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7414DN-T1-E3DKR-ND
N-Channel 60V 5.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 60V 5.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7414DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7414DN-T1-E3CT-ND
Single FETs, MOSFETs SI7414DN-T1-E3CT-ND
N-Channel 60V 5.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 60V 5.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7414DN-T1-E3 - 028636-SI7414DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7414DN-T1-E3
028636-SI7414DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7414DN-T1-E3 028636-SI7414DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028636-SI7414DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Family Name: Si7414DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 8.7A, 10V Alternative Parts (Cross-Reference): NVTFS5824NLTWG; NVTFS5824NLTAG; NTTFS5826NLTWG; Introduction Date: October 17, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028636-SI7414DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Family Name: Si7414DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 25nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 8.7A, 10V
Alternative Parts (Cross-Reference): NVTFS5824NLTWG; NVTFS5824NLTAG; NTTFS5826NLTWG;
Introduction Date: October 17, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFETs - 1807745 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807745
MOSFETs 1807745
Pb- Free N-CHANNEL 60-V (D-S) MOSFET

Pb- Free N-CHANNEL 60-V (D-S) MOSFET

Supplier's Site
MOSFETs - 1807745P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807745P
MOSFETs 1807745P
Pb- Free N-CHANNEL 60-V (D-S) MOSFET

Pb- Free N-CHANNEL 60-V (D-S) MOSFET

Supplier's Site
MOSFETs - 1807315 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807315
MOSFETs 1807315
Pb- Free N-CHANNEL 60-V (D-S) MOSFET

Pb- Free N-CHANNEL 60-V (D-S) MOSFET

Supplier's Site
N Channel Mosfet, 60V, 5.6A, Powerpak 1212; Transistor Polarity Vishay - 06J8144 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 5.6A, Powerpak 1212; Transistor Polarity Vishay
06J8144
N Channel Mosfet, 60V, 5.6A, Powerpak 1212; Transistor Polarity Vishay 06J8144
N CHANNEL MOSFET, 60V, 5.6A, POWERPAK 1212; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.6A; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 5.6A, POWERPAK 1212; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.6A; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:3V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 60V, 5.6A, Powerpak 1212, Full Reel; Channel Type Vishay - 71T8051 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 5.6A, Powerpak 1212, Full Reel; Channel Type Vishay
71T8051
N Channel Mosfet, 60V, 5.6A, Powerpak 1212, Full Reel; Channel Type Vishay 71T8051
N CHANNEL MOSFET, 60V, 5.6A, POWERPAK 1212, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 5.6A, POWERPAK 1212, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 60V, 5.6A, Powerpak-1212-8; Transistor Polarity Vishay - 61AC1940 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 5.6A, Powerpak-1212-8; Transistor Polarity Vishay
61AC1940
Mosfet, N-Ch, 60V, 5.6A, Powerpak-1212-8; Transistor Polarity Vishay 61AC1940
MOSFET, N-CH, 60V, 5.6A, POWERPAK-1212-8; Transistor Polarity:N Channel; Continuous Drain Current Id:5.6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 5.6A, POWERPAK-1212-8; Transistor Polarity:N Channel; Continuous Drain Current Id:5.6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7414DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7414DN-T1-E3
Single FETs, MOSFETs SI7414DN-T1-E3
MOSFET N-CH 60V 5.6A PPAK1212-8

MOSFET N-CH 60V 5.6A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7414DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7414DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7414DN-T1-E3
MOSFET N-CH 60V 5.6A PPAK1212-8

MOSFET N-CH 60V 5.6A PPAK1212-8

Supplier's Site
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.021Ohm;ID 5.6A;PowerPAK 1212-8;PD 1.5W - 70026073 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.021Ohm;ID 5.6A;PowerPAK 1212-8;PD 1.5W
70026073
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.021Ohm;ID 5.6A;PowerPAK 1212-8;PD 1.5W 70026073
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.021Ohm;ID 5.6A;PowerPAK 1212-8;PD 1.5W

MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.021Ohm;ID 5.6A;PowerPAK 1212-8;PD 1.5W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7414DN-T1-E3 SI7414DN-T1-E3TR-ND 028636-SI7414DN-T1-E3 1807745 06J8144 71T8051 61AC1940 SI7414DN-T1-E3 SI7414DN-T1-E3 SI7414DN-T1-E3 70026073
Product Name 60V 5.6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7414DN-T1-E3 MOSFETs N Channel Mosfet, 60V, 5.6A, Powerpak 1212; Transistor Polarity Vishay N Channel Mosfet, 60V, 5.6A, Powerpak 1212, Full Reel; Channel Type Vishay Mosfet, N-Ch, 60V, 5.6A, Powerpak-1212-8; Transistor Polarity Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.021Ohm;ID 5.6A;PowerPAK 1212-8;PD 1.5W
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAK 1212-8 TO-3 TO-3 TO-3 PowerPAK® 1212-8 PowerPAKR 1212-8 PowerPAK 1212-8
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data