Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7409ADN-T1-GE3

Description
P-Channel 30V 7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 30V 7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7409ADN-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7409ADN-T1-GE3-ND
Single FETs, MOSFETs SI7409ADN-T1-GE3-ND
P-Channel 30V 7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 30V 7A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7409ADN-T1-GE3 - 211669-SI7409ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7409ADN-T1-GE3
211669-SI7409ADN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7409ADN-T1-GE3 211669-SI7409ADN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 211669-SI7409ADN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 40nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 19 mOhm @ 11A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 211669-SI7409ADN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 40nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 19 mOhm @ 11A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 7A MOSFET Transistor
278-SI7409ADN-T1-GE3
30V 7A MOSFET Transistor 278-SI7409ADN-T1-GE3
MOSFET P-CH 30V 7A PPAK 1212-8 Product overview: SI7409ADN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7409ADN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 7A PPAK 1212-8 Product overview: SI7409ADN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7409ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7409ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7409ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7409ADN-T1-GE3
MOSFET P-CH 30V 7A PPAK 1212-8

MOSFET P-CH 30V 7A PPAK 1212-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7409ADN-T1-GE3-ND 211669-SI7409ADN-T1-GE3 278-SI7409ADN-T1-GE3 SI7409ADN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7409ADN-T1-GE3 30V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 Tape & Reel (TR)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details