Vishay Intertechnology, Inc. 12V 9.9A MOSFET Transistor SI7407DN-T1-GE3

Description
MOSFET P-CH 12V 9.9A PPAK 1212-8 Product overview: SI7407DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7407DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 9.9A PPAK 1212-8 Product overview: SI7407DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7407DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 9.9A MOSFET Transistor
278-SI7407DN-T1-GE3
12V 9.9A MOSFET Transistor 278-SI7407DN-T1-GE3
MOSFET P-CH 12V 9.9A PPAK 1212-8 Product overview: SI7407DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7407DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 9.9A PPAK 1212-8 Product overview: SI7407DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7407DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7407DN-T1-GE3 - 894766-SI7407DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7407DN-T1-GE3
894766-SI7407DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7407DN-T1-GE3 894766-SI7407DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894766-SI7407DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 9.9A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8 Package: Reel - TR Package: PowerPAK® 1212-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SI7407 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894766-SI7407DN-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 9.9A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Package: Reel - TR
Package: PowerPAK® 1212-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI7407
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7407DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7407DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7407DN-T1-GE3
MOSFET P-CH 12V 9.9A PPAK 1212-8

MOSFET P-CH 12V 9.9A PPAK 1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7407DN-T1-GE3 894766-SI7407DN-T1-GE3 SI7407DN-T1-GE3
Product Name 12V 9.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7407DN-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
 - AUIRF2804LRL306 - Rochester Electronics
Specs
Package Type TO-262-4
Packing Method Tube; Tube
View Details
2 suppliers