Vishay Intertechnology, Inc. 12V 9.9A MOSFET Transistor SI7407DN-T1-E3

Description
MOSFET P-CH 12V 9.9A PPAK 1212-8 Product overview: SI7407DN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7407DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 9.9A PPAK 1212-8 Product overview: SI7407DN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7407DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 9.9A MOSFET Transistor
278-SI7407DN-T1-E3
12V 9.9A MOSFET Transistor 278-SI7407DN-T1-E3
MOSFET P-CH 12V 9.9A PPAK 1212-8 Product overview: SI7407DN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7407DN-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 9.9A PPAK 1212-8 Product overview: SI7407DN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7407DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277504-SI7407DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277504-SI7407DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277504-SI7407DN-T1-E3
Win Source Part Number: 1277504-SI7407DN-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 9.9A (Ta) Rds On (Max) @ Id, Vgs: 12mOhm @ 15.6A, 4.5V Vgs(th) (Max) @ Id: 1V @ 400µA Power Dissipation (Max): 1.5W (Ta) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 59 nC @ 4.5 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI7407 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1277504-SI7407DN-T1-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 9.9A (Ta)
Rds On (Max) @ Id, Vgs: 12mOhm @ 15.6A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 400µA
Power Dissipation (Max): 1.5W (Ta)
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Gate Charge (Qg) (Max) @ Vgs: 59 nC @ 4.5 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI7407
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7407DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7407DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7407DN-T1-E3
MOSFET P-CH 12V 9.9A PPAK 1212-8

MOSFET P-CH 12V 9.9A PPAK 1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SI7407DN-T1-E3 1277504-SI7407DN-T1-E3 SI7407DN-T1-E3
Product Name 12V 9.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data