Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7405BDN-T1-GE3 SI7405BDN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028635-SI7405BDN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.6W (Ta), 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 115nC @ 8V Max Input Capacitance: 3500pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 13 mOhm @ 13.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028635-SI7405BDN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.6W (Ta), 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 115nC @ 8V Max Input Capacitance: 3500pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 13 mOhm @ 13.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7405BDN-T1-GE3 - 028635-SI7405BDN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7405BDN-T1-GE3
028635-SI7405BDN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7405BDN-T1-GE3 028635-SI7405BDN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028635-SI7405BDN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.6W (Ta), 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 115nC @ 8V Max Input Capacitance: 3500pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 13 mOhm @ 13.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028635-SI7405BDN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.6W (Ta), 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 115nC @ 8V
Max Input Capacitance: 3500pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 13 mOhm @ 13.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 16A MOSFET Transistor
278-SI7405BDN-T1-GE3
12V 16A MOSFET Transistor 278-SI7405BDN-T1-GE3
MOSFET P-CH 12V 16A PPAK1212-8 Product overview: SI7405BDN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7405BDN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 16A PPAK1212-8 Product overview: SI7405BDN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7405BDN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7405BDN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7405BDN-T1-GE3TR-ND
Single FETs, MOSFETs SI7405BDN-T1-GE3TR-ND
P-Channel 12V 16A (Tc) 3.6W (Ta), 33W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 12V 16A (Tc) 3.6W (Ta), 33W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7405BDN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7405BDN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7405BDN-T1-GE3
MOSFET P-CH 12V 16A PPAK1212-8

MOSFET P-CH 12V 16A PPAK1212-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 028635-SI7405BDN-T1-GE3 278-SI7405BDN-T1-GE3 SI7405BDN-T1-GE3TR-ND SI7405BDN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7405BDN-T1-GE3 12V 16A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 12 volts
PD 3600 to 33000 milliwatts 3600 milliwatts
Unlock Full Specs
to access all available technical data