P-Channel 20V 8A (Tc) 3.1W (Ta), 9.6W (Tc) Surface Mount PowerPAK® 1212-8
Manufacturer: Vishay
Win Source Part Number: 1096160-SI7403BDN-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta), 9.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15nC @ 8V
Max Input Capacitance: 430pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 74 mOhm @ 5.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
MOSFET P-CH 20V 8A PPAK1212-8 Product overview: SI7403BDN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7403BDN-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 8A PPAK1212-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI7403BDN-T1-E3TR-ND | 1096160-SI7403BDN-T1-E3 | 278-SI7403BDN-T1-E3 | SI7403BDN-T1-E3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7403BDN-T1-E3 | 20V 8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | PowerPAK® 1212-8 | SOT3; PowerPAK 1212-8 | Tape & Reel (TR) | 430 pF @ 10 V |
| V(BR)DSS | 20 volts |