Manufacturer: Vishay
Win Source Part Number: 1096159-SI7402DN-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 850mV @ 250μA
Max Gate Charge: 55nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 20A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
MOSFET N-CH 12V 13A PPAK 1212-8 Product overview: SI7402DN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7402DN-T1-E3 can be used for catalog matching and distributor lookup.
N-Channel 12V 13A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
MOSFET N-CH 12V 13A PPAK 1212-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1096159-SI7402DN-T1-E3 | 278-SI7402DN-T1-E3 | SI7402DN-T1-E3-ND | SI7402DN-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7402DN-T1-E3 | 12V 13A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 12 volts | |||
| PD | 1500 milliwatts | 1500 milliwatts |