Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7392ADP-T1-E3 SI7392ADP-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028632-SI7392ADP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 27.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1465pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028632-SI7392ADP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 27.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1465pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7392ADP-T1-E3 - 028632-SI7392ADP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7392ADP-T1-E3
028632-SI7392ADP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7392ADP-T1-E3 028632-SI7392ADP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028632-SI7392ADP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 27.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1465pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028632-SI7392ADP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 27.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1465pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 12.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 30A 27.5W MOSFET Transistor
285-SI7392ADP-T1-E3
30V 30A 27.5W MOSFET Transistor 285-SI7392ADP-T1-E3
MOSFET 30V 30A 27.5W Product overview: SI7392ADP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, 27.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, 27.5W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI7392ADP-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 30V 30A 27.5W Product overview: SI7392ADP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, 27.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, 27.5W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI7392ADP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028632-SI7392ADP-T1-E3 285-SI7392ADP-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7392ADP-T1-E3 30V 30A 27.5W MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 5000 to 27500 milliwatts 27500 milliwatts
Unlock Full Specs
to access all available technical data