Vishay Precision Group Single FETs, MOSFETs SI7386DP-T1-GE3

Description
N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7386DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7386DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7386DP-T1-GE3CT-ND
N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7386DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7386DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7386DP-T1-GE3TR-ND
N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7386DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7386DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7386DP-T1-GE3DKR-ND
N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
30V 19A MOSFET Transistor
278-SI7386DP-T1-GE3
30V 19A MOSFET Transistor 278-SI7386DP-T1-GE3
30V 19A N-CH MOSFET, 7mR Rds On, PowerPAK SO Product overview: SI7386DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7386DP-T1-GE3 can be used for catalog matching and distributor lookup.

30V 19A N-CH MOSFET, 7mR Rds On, PowerPAK SO Product overview: SI7386DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7386DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7386DP-T1-GE3 - 028630-SI7386DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7386DP-T1-GE3
028630-SI7386DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7386DP-T1-GE3 028630-SI7386DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028630-SI7386DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 18nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028630-SI7386DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
N Channel Mosfet, 30V, 19A, Soic; Channel Type Vishay - 26R1919 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 19A, Soic; Channel Type Vishay
26R1919
N Channel Mosfet, 30V, 19A, Soic; Channel Type Vishay 26R1919
N CHANNEL MOSFET, 30V, 19A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 19A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 19A, Soic, Full Reel; Channel Type Vishay - 33P5403 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 19A, Soic, Full Reel; Channel Type Vishay
33P5403
N Channel Mosfet, 30V, 19A, Soic, Full Reel; Channel Type Vishay 33P5403
N CHANNEL MOSFET, 30V, 19A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 19A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7386DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7386DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7386DP-T1-GE3
MOSFET N-CH 30V 12A PPAK SO-8

MOSFET N-CH 30V 12A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7386DP-T1-GE3CT-ND 278-SI7386DP-T1-GE3 028630-SI7386DP-T1-GE3 26R1919 SI7386DP-T1-GE3
Product Name Single FETs, MOSFETs 30V 19A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7386DP-T1-GE3 N Channel Mosfet, 30V, 19A, Soic; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 SO-8; PowerPAKR SO-8
PD 1800 milliwatts 1800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data