Vishay Precision Group 60V 9.6A MOSFET Transistor SI7370DP-T1-GE3

Description
Trans MOSFET N-CH 60V 9.6A 8-Pin PowerPAK SO T/R Product overview: SI7370DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7370DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 60V 9.6A 8-Pin PowerPAK SO T/R Product overview: SI7370DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7370DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 9.6A MOSFET Transistor
2088-SI7370DP-T1-GE3
60V 9.6A MOSFET Transistor 2088-SI7370DP-T1-GE3
Trans MOSFET N-CH 60V 9.6A 8-Pin PowerPAK SO T/R Product overview: SI7370DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7370DP-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 9.6A 8-Pin PowerPAK SO T/R Product overview: SI7370DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7370DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7370DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7370DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7370DP-T1-GE3CT-ND
N-Channel 60V 9.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 60V 9.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7370DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7370DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7370DP-T1-GE3TR-ND
N-Channel 60V 9.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 60V 9.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7370DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7370DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7370DP-T1-GE3DKR-ND
N-Channel 60V 9.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 60V 9.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7370DP-T1-GE3 - 1096156-SI7370DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7370DP-T1-GE3
1096156-SI7370DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7370DP-T1-GE3 1096156-SI7370DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096156-SI7370DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9.6A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 57nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 1096156-SI7370DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 9.6A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 57nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK SO-8

MOSFET 60V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7370DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7370DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7370DP-T1-GE3
MOSFET N-CH 60V 9.6A PPAK SO-8

MOSFET N-CH 60V 9.6A PPAK SO-8

Supplier's Site
Mosfet, N-Ch, 60V, 9.6A, 150Deg C, 1.9W; Channel Type Vishay - 40X8703 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 9.6A, 150Deg C, 1.9W; Channel Type Vishay
40X8703
Mosfet, N-Ch, 60V, 9.6A, 150Deg C, 1.9W; Channel Type Vishay 40X8703
MOSFET, N-CH, 60V, 9.6A, 150DEG C, 1.9W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 9.6A, 150DEG C, 1.9W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7370DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7370DP-T1-GE3
Single FETs, MOSFETs SI7370DP-T1-GE3
MOSFET N-CH 60V 9.6A PPAK SO-8

MOSFET N-CH 60V 9.6A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SI7370DP-T1-GE3 SI7370DP-T1-GE3CT-ND 1096156-SI7370DP-T1-GE3 SI7370DP-T1-GE3 SI7370DP-T1-GE3 40X8703 SI7370DP-T1-GE3
Product Name 60V 9.6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7370DP-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 9.6A, 150Deg C, 1.9W; Channel Type Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAKR SO-8 TO-3 SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data

Similar Products

60V 56A DPAK MOSFET Transistor - 278-AUIRFR1018E - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers