Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7370DP-T1-E3 SI7370DP-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028627-SI7370DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9.6A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 57nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028627-SI7370DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9.6A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 57nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7370DP-T1-E3 - 028627-SI7370DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7370DP-T1-E3
028627-SI7370DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7370DP-T1-E3 028627-SI7370DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028627-SI7370DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9.6A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 57nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 028627-SI7370DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 9.6A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 57nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
60V 9.6A SOIC MOSFET Transistor
278-SI7370DP-T1-E3
60V 9.6A SOIC MOSFET Transistor 278-SI7370DP-T1-E3
MOSFET N-CH 60V 9.6A 11mR SOIC 8-Pin Product overview: SI7370DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7370DP-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 9.6A 11mR SOIC 8-Pin Product overview: SI7370DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7370DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7370DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7370DP-T1-E3CT-ND
Single FETs, MOSFETs SI7370DP-T1-E3CT-ND
N-Channel 60V 9.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 60V 9.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7370DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7370DP-T1-E3DKR-ND
Single FETs, MOSFETs SI7370DP-T1-E3DKR-ND
N-Channel 60V 9.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 60V 9.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7370DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7370DP-T1-E3TR-ND
Single FETs, MOSFETs SI7370DP-T1-E3TR-ND
N-Channel 60V 9.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 60V 9.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.009Ohm;ID 9.6A;PowerPAK SO-8;PD 1.9W;-55de
70026072
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.009Ohm;ID 9.6A;PowerPAK SO-8;PD 1.9W;-55de 70026072
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.009Ohm;ID 9.6A;PowerPAK SO-8;PD 1.9W;-55de

MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.009Ohm;ID 9.6A;PowerPAK SO-8;PD 1.9W;-55de

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7370DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7370DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7370DP-T1-E3
MOSFET N-CH 60V 9.6A PPAK SO-8

MOSFET N-CH 60V 9.6A PPAK SO-8

Supplier's Site
N Channel Mosfet, 60V, 15.8A, Soic; Transistor Polarity Vishay - 06J8137 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 15.8A, Soic; Transistor Polarity Vishay
06J8137
N Channel Mosfet, 60V, 15.8A, Soic; Transistor Polarity Vishay 06J8137
N CHANNEL MOSFET, 60V, 15.8A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.6A; On Resistance Rds(on):0.009ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 15.8A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.6A; On Resistance Rds(on):0.009ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 60V, 9.6A, Powerpak So-8, Full Reel; Channel Type Vishay - 29X0545 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 9.6A, Powerpak So-8, Full Reel; Channel Type Vishay
29X0545
Mosfet, N Channel, 60V, 9.6A, Powerpak So-8, Full Reel; Channel Type Vishay 29X0545
MOSFET, N CHANNEL, 60V, 9.6A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.9W RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 9.6A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.9W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK SO-8

MOSFET 60V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7370DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7370DP-T1-E3
Single FETs, MOSFETs SI7370DP-T1-E3
MOSFET N-CH 60V 9.6A PPAK SO-8

MOSFET N-CH 60V 9.6A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028627-SI7370DP-T1-E3 278-SI7370DP-T1-E3 SI7370DP-T1-E3CT-ND 70026072 SI7370DP-T1-E3 06J8137 29X0545 SI7370DP-T1-E3 SI7370DP-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7370DP-T1-E3 60V 9.6A SOIC MOSFET Transistor Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.009Ohm;ID 9.6A;PowerPAK SO-8;PD 1.9W;-55de Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 60V, 15.8A, Soic; Transistor Polarity Vishay Mosfet, N Channel, 60V, 9.6A, Powerpak So-8, Full Reel; Channel Type Vishay MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 PowerPAK SO-8 SO-8; PowerPAKR SO-8 TO-3 TO-3; SO-8 SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data