Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI7370ADP-T1-GE3

Description
Win Source Part Number: 1092935-SI7370ADP-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 10mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 5.2W (Ta), 69.4W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2850 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI7370 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1092935-SI7370ADP-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 10mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 5.2W (Ta), 69.4W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2850 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI7370 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1092935-SI7370ADP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1092935-SI7370ADP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1092935-SI7370ADP-T1-GE3
Win Source Part Number: 1092935-SI7370ADP-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 10mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 5.2W (Ta), 69.4W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2850 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI7370 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1092935-SI7370ADP-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 10mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 5.2W (Ta), 69.4W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2850 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI7370
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7370ADP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7370ADP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7370ADP-T1-GE3
MOSFET N-CH 60V 50A PPAK SO-8

MOSFET N-CH 60V 50A PPAK SO-8

Supplier's Site
MOSFET 60V 15.8A 5.2W 10mohm @ 10V

MOSFET 60V 15.8A 5.2W 10mohm @ 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092935-SI7370ADP-T1-GE3 SI7370ADP-T1-GE3 SI7370ADP-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 2207341 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
7 suppliers