Vishay Intertechnology, Inc. 20V 11A MOSFET Transistor SI7344DP-T1-E3

Description
MOSFET N-CH 20V 11A PPAK SO-8 Product overview: SI7344DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7344DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 11A PPAK SO-8 Product overview: SI7344DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7344DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 11A MOSFET Transistor
278-SI7344DP-T1-E3
20V 11A MOSFET Transistor 278-SI7344DP-T1-E3
MOSFET N-CH 20V 11A PPAK SO-8 Product overview: SI7344DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7344DP-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 11A PPAK SO-8 Product overview: SI7344DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7344DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7344DP-T1-E3 - 115283-SI7344DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7344DP-T1-E3
115283-SI7344DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7344DP-T1-E3 115283-SI7344DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 115283-SI7344DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 15nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 115283-SI7344DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI7344DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7344DP-T1-E3TR-ND
Single FETs, MOSFETs SI7344DP-T1-E3TR-ND
N-Channel 20V 11A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 20V 11A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7344DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7344DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7344DP-T1-E3
MOSFET N-CH 20V 11A PPAK SO-8

MOSFET N-CH 20V 11A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SI7344DP-T1-E3 115283-SI7344DP-T1-E3 SI7344DP-T1-E3TR-ND SI7344DP-T1-E3
Product Name 20V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7344DP-T1-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1800 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data

Similar Products