Vishay Precision Group Single FETs, MOSFETs SI7336ADP-T1-E3

Description
N-Channel 30V 30A (Ta) 5.4W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 30V 30A (Ta) 5.4W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7336ADP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7336ADP-T1-E3TR-ND
Single FETs, MOSFETs SI7336ADP-T1-E3TR-ND
N-Channel 30V 30A (Ta) 5.4W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 30V 30A (Ta) 5.4W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7336ADP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7336ADP-T1-E3DKR-ND
Single FETs, MOSFETs SI7336ADP-T1-E3DKR-ND
N-Channel 30V 30A (Ta) 5.4W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 30V 30A (Ta) 5.4W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7336ADP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7336ADP-T1-E3CT-ND
Single FETs, MOSFETs SI7336ADP-T1-E3CT-ND
N-Channel 30V 30A (Ta) 5.4W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 30V 30A (Ta) 5.4W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 30A MOSFET Transistor
278-SI7336ADP-T1-E3
N-Channel 30V 30A MOSFET Transistor 278-SI7336ADP-T1-E3
N-Channel MOSFET, 30V, 30A, 3mR RdsOn, PowerPAK Product overview: SI7336ADP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7336ADP-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 30V, 30A, 3mR RdsOn, PowerPAK Product overview: SI7336ADP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7336ADP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7336ADP-T1-E3 - 028626-SI7336ADP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7336ADP-T1-E3
028626-SI7336ADP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7336ADP-T1-E3 028626-SI7336ADP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028626-SI7336ADP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 4.5V Max Input Capacitance: 5600pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 028626-SI7336ADP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 4.5V
Max Input Capacitance: 5600pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 30A 5.4W 3.0mohm @10V

MOSFET 30V 30A 5.4W 3.0mohm @10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7336ADP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7336ADP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7336ADP-T1-E3
MOSFET N-CH 30V 30A PPAK SO-8

MOSFET N-CH 30V 30A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SI7336ADP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7336ADP-T1-E3
Single FETs, MOSFETs SI7336ADP-T1-E3
MOSFET N-CH 30V 30A PPAK SO-8

MOSFET N-CH 30V 30A PPAK SO-8

Supplier's Site Datasheet
30V 30A 3mΩ@10V,25A 5.4W 3V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS - 17930-SI7336ADP-T1-E3 - Utmel Electronic Limited
Hong Kong, China
30V 30A 3mΩ@10V,25A 5.4W 3V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS
17930-SI7336ADP-T1-E3
30V 30A 3mΩ@10V,25A 5.4W 3V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS 17930-SI7336ADP-T1-E3
30V 30A 3mΩ@10V,25A 5.4W 3V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS

30V 30A 3mΩ@10V,25A 5.4W 3V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS

Supplier's Site
N Channel, Mosfet, 30V, 30A, Powerpak So; Channel Type Vishay - 85W3219 - Newark, An Avnet Company
Chicago, IL, United States
N Channel, Mosfet, 30V, 30A, Powerpak So; Channel Type Vishay
85W3219
N Channel, Mosfet, 30V, 30A, Powerpak So; Channel Type Vishay 85W3219
N CHANNEL, MOSFET, 30V, 30A, PowerPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL, MOSFET, 30V, 30A, PowerPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel, Mosfet, 30V, 30A, Powerpak So, Full Reel; Channel Type Vishay - 51K6985 - Newark, An Avnet Company
Chicago, IL, United States
N Channel, Mosfet, 30V, 30A, Powerpak So, Full Reel; Channel Type Vishay
51K6985
N Channel, Mosfet, 30V, 30A, Powerpak So, Full Reel; Channel Type Vishay 51K6985
N CHANNEL, MOSFET, 30V, 30A, PowerPAK SO, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:5.4W RoHS Compliant: Yes

N CHANNEL, MOSFET, 30V, 30A, PowerPAK SO, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:5.4W RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 30V, 30A, Powerpak So Vishay - 51AK9389 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 30A, Powerpak So Vishay
51AK9389
Mosfet, N Ch, 30V, 30A, Powerpak So Vishay 51AK9389
MOSFET, N CH, 30V, 30A, POWERPAK SO

MOSFET, N CH, 30V, 30A, POWERPAK SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7336ADP-T1-E3TR-ND 278-SI7336ADP-T1-E3 028626-SI7336ADP-T1-E3 SI7336ADP-T1-E3 SI7336ADP-T1-E3 SI7336ADP-T1-E3 17930-SI7336ADP-T1-E3 85W3219 51K6985 51AK9389
Product Name Single FETs, MOSFETs N-Channel 30V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7336ADP-T1-E3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs 30V 30A 3mΩ@10V,25A 5.4W 3V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS N Channel, Mosfet, 30V, 30A, Powerpak So; Channel Type Vishay N Channel, Mosfet, 30V, 30A, Powerpak So, Full Reel; Channel Type Vishay Mosfet, N Ch, 30V, 30A, Powerpak So Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8 TO-3 TO-3 TO-3
PD 5400 milliwatts 5400 milliwatts 5400 milliwatts 5400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data