Vishay Precision Group SMD 30V 35A MOSFET Transistor SI7328DN-T1-GE3

Description
30V 35A N-CH MOSFET, 6.6mR Rds On, Surface Mount Product overview: SI7328DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7328DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 35A N-CH MOSFET, 6.6mR Rds On, Surface Mount Product overview: SI7328DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7328DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 35A MOSFET Transistor
278-SI7328DN-T1-GE3
SMD 30V 35A MOSFET Transistor 278-SI7328DN-T1-GE3
30V 35A N-CH MOSFET, 6.6mR Rds On, Surface Mount Product overview: SI7328DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7328DN-T1-GE3 can be used for catalog matching and distributor lookup.

30V 35A N-CH MOSFET, 6.6mR Rds On, Surface Mount Product overview: SI7328DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7328DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7328DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7328DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7328DN-T1-GE3TR-ND
N-Channel 30V 35A (Tc) 3.78W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 35A (Tc) 3.78W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7328DN-T1-GE3 - 894761-SI7328DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7328DN-T1-GE3
894761-SI7328DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7328DN-T1-GE3 894761-SI7328DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894761-SI7328DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -50°C ~ 150°C (TJ) Features: N-Channel 30 V 35A (Tc) 3.78W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SI7328 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7328DN-T1-GE3TR, SI7328DN-T1-GE3DKR, SI7328DNT1GE3, SI7328DN-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 894761-SI7328DN-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: N-Channel 30 V 35A (Tc) 3.78W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI7328
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7328DN-T1-GE3TR, SI7328DN-T1-GE3DKR, SI7328DNT1GE3, SI7328DN-T1-GE3CT

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 35A 52W 6.6mohm @ 10V

MOSFET 30V 35A 52W 6.6mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7328DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7328DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7328DN-T1-GE3
MOSFET N-CH 30V 35A PPAK1212-8

MOSFET N-CH 30V 35A PPAK1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7328DN-T1-GE3 SI7328DN-T1-GE3TR-ND 894761-SI7328DN-T1-GE3 SI7328DN-T1-GE3 SI7328DN-T1-GE3
Product Name SMD 30V 35A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7328DN-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data