Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7328DN-T1-E3 SI7328DN-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 064556-SI7328DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.78W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 31.5nC @ 4.5V Max Input Capacitance: 2610pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 6.6 mOhm @ 18.9A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064556-SI7328DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.78W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 31.5nC @ 4.5V Max Input Capacitance: 2610pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 6.6 mOhm @ 18.9A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7328DN-T1-E3 - 064556-SI7328DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7328DN-T1-E3
064556-SI7328DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7328DN-T1-E3 064556-SI7328DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 064556-SI7328DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.78W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 31.5nC @ 4.5V Max Input Capacitance: 2610pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 6.6 mOhm @ 18.9A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064556-SI7328DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.78W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 31.5nC @ 4.5V
Max Input Capacitance: 2610pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 6.6 mOhm @ 18.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI7328DN-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7328DN-T1-E3-ND
Single FETs, MOSFETs SI7328DN-T1-E3-ND
N-Channel 30V 35A (Tc) 3.78W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 35A (Tc) 3.78W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
30V 35A MOSFET Transistor
278-SI7328DN-T1-E3
30V 35A MOSFET Transistor 278-SI7328DN-T1-E3
MOSFET N-CH 30V 35A PPAK 1212-8 Product overview: SI7328DN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7328DN-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 35A PPAK 1212-8 Product overview: SI7328DN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7328DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7328DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7328DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7328DN-T1-E3
MOSFET N-CH 30V 35A PPAK 1212-8

MOSFET N-CH 30V 35A PPAK 1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 35A 52W

MOSFET 30V 35A 52W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 064556-SI7328DN-T1-E3 SI7328DN-T1-E3-ND 278-SI7328DN-T1-E3 SI7328DN-T1-E3 SI7328DN-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7328DN-T1-E3 Single FETs, MOSFETs 30V 35A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 3780 to 52000 milliwatts 52 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data