Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7326DN-T1-GE3 SI7326DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 064555-SI7326DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.5A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 13nC @ 5V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064555-SI7326DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.5A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 13nC @ 5V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7326DN-T1-GE3 - 064555-SI7326DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7326DN-T1-GE3
064555-SI7326DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7326DN-T1-GE3 064555-SI7326DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064555-SI7326DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.5A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 13nC @ 5V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 064555-SI7326DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.5A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 13nC @ 5V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 19.5 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 6.5A MOSFET Transistor
278-SI7326DN-T1-GE3
30V 6.5A MOSFET Transistor 278-SI7326DN-T1-GE3
MOSFET N-CH 30V 6.5A PPAK 1212-8 Product overview: SI7326DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7326DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 6.5A PPAK 1212-8 Product overview: SI7326DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7326DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7326DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7326DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7326DN-T1-GE3TR-ND
N-Channel 30V 6.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 6.5A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 10A 3.5W 19.5mohm @ 10V

MOSFET 30V 10A 3.5W 19.5mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7326DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7326DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7326DN-T1-GE3
MOSFET N-CH 30V 6.5A PPAK 1212-8

MOSFET N-CH 30V 6.5A PPAK 1212-8

Supplier's Site
Single FETs, MOSFETs - SI7326DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7326DN-T1-GE3
Single FETs, MOSFETs SI7326DN-T1-GE3
MOSFET N-CH 30V 6.5A PPAK 1212-8

MOSFET N-CH 30V 6.5A PPAK 1212-8

Supplier's Site Datasheet
N Channel Mosfet, 30V, 10A Powerpak, Full Reel; Channel Type Vishay - 16P3839 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 10A Powerpak, Full Reel; Channel Type Vishay
16P3839
N Channel Mosfet, 30V, 10A Powerpak, Full Reel; Channel Type Vishay 16P3839
N CHANNEL MOSFET, 30V, 10A POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:25V; Power Dissipation:1.5W RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 10A POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:25V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site
PowerPAK-1212-8 MOSFETs ROHS - 17930-SI7326DN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
PowerPAK-1212-8 MOSFETs ROHS
17930-SI7326DN-T1-GE3
PowerPAK-1212-8 MOSFETs ROHS 17930-SI7326DN-T1-GE3
PowerPAK-1212-8 MOSFETs ROHS

PowerPAK-1212-8 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 064555-SI7326DN-T1-GE3 278-SI7326DN-T1-GE3 SI7326DN-T1-GE3TR-ND SI7326DN-T1-GE3 SI7326DN-T1-GE3 SI7326DN-T1-GE3 16P3839 17930-SI7326DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7326DN-T1-GE3 30V 6.5A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 30V, 10A Powerpak, Full Reel; Channel Type Vishay PowerPAK-1212-8 MOSFETs ROHS
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 1500 milliwatts 3.5 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK 1212-8 Tape & Reel (TR) PowerPAK® 1212-8 PowerPAK® 1212-8 TO-3
Unlock Full Specs
to access all available technical data