Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7322DN-T1-GE3 SI7322DN-T1-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794312-SI7322DN-T1-G E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK 1212-8 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Family Name: Si7322DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PowerPAK 1212-8 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 750pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.8W (Ta), 52W (Tc) Rds On (Maximum) @ Id, Vgs: 58 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): STL7N10F7; IRFHM3911TRPBF; STL4N10F7; DMN10H120SFG-13; Introduction Date: December 11, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794312-SI7322DN-T1-G E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK 1212-8 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Family Name: Si7322DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PowerPAK 1212-8 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 750pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.8W (Ta), 52W (Tc) Rds On (Maximum) @ Id, Vgs: 58 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): STL7N10F7; IRFHM3911TRPBF; STL4N10F7; DMN10H120SFG-13; Introduction Date: December 11, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7322DN-T1-GE3 - 794312-SI7322DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7322DN-T1-GE3
794312-SI7322DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7322DN-T1-GE3 794312-SI7322DN-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 794312-SI7322DN-T1-G E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK 1212-8 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Family Name: Si7322DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PowerPAK 1212-8 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 750pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.8W (Ta), 52W (Tc) Rds On (Maximum) @ Id, Vgs: 58 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): STL7N10F7; IRFHM3911TRPBF; STL4N10F7; DMN10H120SFG-13; Introduction Date: December 11, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794312-SI7322DN-T1-GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK 1212-8
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Family Name: Si7322DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: PowerPAK 1212-8
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 750pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.8W (Ta), 52W (Tc)
Rds On (Maximum) @ Id, Vgs: 58 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): STL7N10F7; IRFHM3911TRPBF; STL4N10F7; DMN10H120SFG-13;
Introduction Date: December 11, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI7322DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7322DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7322DN-T1-GE3CT-ND
N-Channel 100V 18A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 18A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7322DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7322DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7322DN-T1-GE3DKR-ND
N-Channel 100V 18A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 18A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7322DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7322DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7322DN-T1-GE3TR-ND
N-Channel 100V 18A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 18A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
100V 18A MOSFET Transistor
278-SI7322DN-T1-GE3
100V 18A MOSFET Transistor 278-SI7322DN-T1-GE3
100V 18A N-CH MOSFET, 58mR Rds(on), PowerPAK 1212 Product overview: SI7322DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7322DN-T1-GE3 can be used for catalog matching and distributor lookup.

100V 18A N-CH MOSFET, 58mR Rds(on), PowerPAK 1212 Product overview: SI7322DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7322DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7322DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7322DN-T1-GE3
Single FETs, MOSFETs SI7322DN-T1-GE3
MOSFET N-CH 100V 18A PPAK1212-8

MOSFET N-CH 100V 18A PPAK1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7322DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7322DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7322DN-T1-GE3
MOSFET N-CH 100V 18A PPAK1212-8

MOSFET N-CH 100V 18A PPAK1212-8

Supplier's Site
N Channel Mosfet, 100V, 18A, Powerpak; Channel Type Vishay - 16P3838 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 18A, Powerpak; Channel Type Vishay
16P3838
N Channel Mosfet, 100V, 18A, Powerpak; Channel Type Vishay 16P3838
N CHANNEL MOSFET, 100V, 18A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4.4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 18A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4.4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 794312-SI7322DN-T1-GE3 SI7322DN-T1-GE3CT-ND 278-SI7322DN-T1-GE3 SI7322DN-T1-GE3 SI7322DN-T1-GE3 SI7322DN-T1-GE3 16P3838
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7322DN-T1-GE3 Single FETs, MOSFETs 100V 18A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 100V, 18A, Powerpak; Channel Type Vishay
PD 3800 to 52000 milliwatts 52000 milliwatts 3800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 PowerPAK® 1212-8 PowerPAK® 1212-8 PowerPAKR 1212-8 TO-3
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data