Vishay Intertechnology, Inc. P-Channel SMD 150V 1.2 Ohm MOSFET Transistor SI7317DN-T1-GE3

Description
P-Channel MOSFET, 150V, 1.2 Ohm, 2.8A, Surface Mount Product overview: SI7317DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 150V, 1.2 Ohm, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7317DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 150V, 1.2 Ohm, 2.8A, Surface Mount Product overview: SI7317DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 150V, 1.2 Ohm, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7317DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 150V 1.2 Ohm MOSFET Transistor
278-SI7317DN-T1-GE3
P-Channel SMD 150V 1.2 Ohm MOSFET Transistor 278-SI7317DN-T1-GE3
P-Channel MOSFET, 150V, 1.2 Ohm, 2.8A, Surface Mount Product overview: SI7317DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 150V, 1.2 Ohm, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7317DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 150V, 1.2 Ohm, 2.8A, Surface Mount Product overview: SI7317DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 150V, 1.2 Ohm, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 1.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7317DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7317DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7317DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7317DN-T1-GE3DKR-ND
P-Channel 150V 2.8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 2.8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7317DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7317DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7317DN-T1-GE3TR-ND
P-Channel 150V 2.8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 2.8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7317DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7317DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7317DN-T1-GE3CT-ND
P-Channel 150V 2.8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 2.8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1155849-SI7317DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1155849-SI7317DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1155849-SI7317DN-T1-GE3
Win Source Part Number: 1155849-SI7317DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 2.8A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 9.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 365 pF @ 75 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI7317DN-T1-GE3TR,SI 7317DN-T1-GE3DKR,SI7 317DN-T1-GE3CT Base Product Number: SI7317 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1155849-SI7317DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 2.8A (Tc)
Rds On (Max) @ Id, Vgs: 1.2Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc)
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Gate Charge (Qg) (Max) @ Vgs: 9.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 365 pF @ 75 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI7317DN-T1-GE3TR,SI7317DN-T1-GE3DKR,SI7317DN-T1-GE3CT
Base Product Number: SI7317
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -150V Vds 30V Vgs PowerPAK 1212-8

MOSFET -150V Vds 30V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7317DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7317DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7317DN-T1-GE3
MOSFET P-CH 150V 2.8A PPAK1212-8

MOSFET P-CH 150V 2.8A PPAK1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7317DN-T1-GE3 SI7317DN-T1-GE3DKR-ND 1155849-SI7317DN-T1-GE3 SI7317DN-T1-GE3 SI7317DN-T1-GE3
Product Name P-Channel SMD 150V 1.2 Ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Unlock Full Specs
to access all available technical data