Vishay Precision Group P-Channel 8.9A 150V 0.315ohm MOSFET Transistor SI7315DN-T1-GE3

Description
Power Field-Effect Transistor, 8.9A I(D), 150V, 0.315ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SI7315DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8.9A, 150V, 0.315ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.9A, 150V, 0.315ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7315DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 8.9A I(D), 150V, 0.315ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SI7315DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8.9A, 150V, 0.315ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.9A, 150V, 0.315ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7315DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 8.9A 150V 0.315ohm MOSFET Transistor
278-SI7315DN-T1-GE3
P-Channel 8.9A 150V 0.315ohm MOSFET Transistor 278-SI7315DN-T1-GE3
Power Field-Effect Transistor, 8.9A I(D), 150V, 0.315ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SI7315DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8.9A, 150V, 0.315ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.9A, 150V, 0.315ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7315DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 8.9A I(D), 150V, 0.315ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SI7315DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8.9A, 150V, 0.315ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.9A, 150V, 0.315ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7315DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7315DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7315DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7315DN-T1-GE3DKR-ND
P-Channel 150V 8.9A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 8.9A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7315DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7315DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7315DN-T1-GE3CT-ND
P-Channel 150V 8.9A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 8.9A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7315DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7315DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7315DN-T1-GE3TR-ND
P-Channel 150V 8.9A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 8.9A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7315DN-T1-GE3 - 894759-SI7315DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7315DN-T1-GE3
894759-SI7315DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7315DN-T1-GE3 894759-SI7315DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894759-SI7315DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -50°C ~ 150°C (TJ) Features: P-Channel 150 V 8.9A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SI7315 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7315DN-T1-GE3CT, SI7315DN-T1-GE3TR, SI7315DN-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 894759-SI7315DN-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: P-Channel 150 V 8.9A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI7315
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7315DN-T1-GE3CT, SI7315DN-T1-GE3TR, SI7315DN-T1-GE3DKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7315DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7315DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7315DN-T1-GE3
MOSFET P-CH 150V 8.9A PPAK1212-8

MOSFET P-CH 150V 8.9A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -150V Vds 30V Vgs PowerPAK 1212-8

MOSFET -150V Vds 30V Vgs PowerPAK 1212-8

Buy Now Datasheet
Mosfet Transistor, P Channel, -8.9 A, -150 V, 0.262 Ohm, -10 V Rohs Compliant Vishay - 40X8702 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -8.9 A, -150 V, 0.262 Ohm, -10 V Rohs Compliant Vishay
40X8702
Mosfet Transistor, P Channel, -8.9 A, -150 V, 0.262 Ohm, -10 V Rohs Compliant Vishay 40X8702
MOSFET Transistor, P Channel, -8.9 A, -150 V, 0.262 ohm, -10 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -8.9 A, -150 V, 0.262 ohm, -10 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7315DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7315DN-T1-GE3
Single FETs, MOSFETs SI7315DN-T1-GE3
MOSFET P-CH 150V 8.9A PPAK1212-8

MOSFET P-CH 150V 8.9A PPAK1212-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7315DN-T1-GE3 SI7315DN-T1-GE3DKR-ND 894759-SI7315DN-T1-GE3 SI7315DN-T1-GE3 SI7315DN-T1-GE3 40X8702 SI7315DN-T1-GE3
Product Name P-Channel 8.9A 150V 0.315ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7315DN-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Transistor, P Channel, -8.9 A, -150 V, 0.262 Ohm, -10 V Rohs Compliant Vishay Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 52000 milliwatts 3800 milliwatts
TJ -55 C (-67 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Package Type PowerPAK® 1212-8 SOT3; PowerPAK® 1212-8 PowerPAKR 1212-8 TO-3 PowerPAK® 1212-8
Unlock Full Specs
to access all available technical data