P CHANNEL MOSFET, -60V, 8A POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 28AC2163 |
| Product Name | P Channel Mosfet, -60V, 8A Powerpak, Full Reel; Channel Type Vishay |
| Polarity | P-Channel |