Vishay Precision Group -60V 3.9A 600pF MOSFET Transistor SI7309DN-T1-GE3

Description
P-CH MOSFET -60V, 3.9A, 115mR, 10-33ns, 600pF, 19.8W, SMT Product overview: SI7309DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 3.9A, 600pF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 3.9A, 600pF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7309DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET -60V, 3.9A, 115mR, 10-33ns, 600pF, 19.8W, SMT Product overview: SI7309DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 3.9A, 600pF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 3.9A, 600pF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7309DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-60V 3.9A 600pF MOSFET Transistor
278-SI7309DN-T1-GE3
-60V 3.9A 600pF MOSFET Transistor 278-SI7309DN-T1-GE3
P-CH MOSFET -60V, 3.9A, 115mR, 10-33ns, 600pF, 19.8W, SMT Product overview: SI7309DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 3.9A, 600pF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 3.9A, 600pF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7309DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET -60V, 3.9A, 115mR, 10-33ns, 600pF, 19.8W, SMT Product overview: SI7309DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 3.9A, 600pF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 3.9A, 600pF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7309DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7309DN-T1-GE3 - 1096151-SI7309DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7309DN-T1-GE3
1096151-SI7309DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7309DN-T1-GE3 1096151-SI7309DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096151-SI7309DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 600pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 115 mOhm @ 3.9A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1096151-SI7309DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 600pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 115 mOhm @ 3.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI7309DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7309DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7309DN-T1-GE3DKR-ND
P-Channel 60V 8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 60V 8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7309DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7309DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7309DN-T1-GE3TR-ND
P-Channel 60V 8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 60V 8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7309DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7309DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7309DN-T1-GE3CT-ND
P-Channel 60V 8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 60V 8A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
MOSFET 60V 8.0A 19.8W 115mohm @ 10V - 880-SI7309DN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 60V 8.0A 19.8W 115mohm @ 10V
880-SI7309DN-T1-GE3
MOSFET 60V 8.0A 19.8W 115mohm @ 10V 880-SI7309DN-T1-GE3
MOSFET 60V 8.0A 19.8W 115mohm @ 10V

MOSFET 60V 8.0A 19.8W 115mohm @ 10V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs PowerPAK 1212-8

MOSFET -60V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
P Channel Mosfet, -60V, 8A Powerpak; Transistor Polarity Vishay - 26R1917 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 8A Powerpak; Transistor Polarity Vishay
26R1917
P Channel Mosfet, -60V, 8A Powerpak; Transistor Polarity Vishay 26R1917
P CHANNEL MOSFET, -60V, 8A POWERPAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.146ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 8A POWERPAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.146ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -60V, 8A Powerpak, Full Reel; Channel Type Vishay - 33P5391 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 8A Powerpak, Full Reel; Channel Type Vishay
33P5391
P Channel Mosfet, -60V, 8A Powerpak, Full Reel; Channel Type Vishay 33P5391
P CHANNEL MOSFET, -60V, 8A POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 8A POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, -60V, -8A, Powerpak 1212-8; Transistor Polarity Vishay - 61AC1939 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -8A, Powerpak 1212-8; Transistor Polarity Vishay
61AC1939
Mosfet, P-Ch, -60V, -8A, Powerpak 1212-8; Transistor Polarity Vishay 61AC1939
MOSFET, P-CH, -60V, -8A, POWERPAK 1212-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-8A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.092ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -8A, POWERPAK 1212-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-8A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.092ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7309DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7309DN-T1-GE3
Single FETs, MOSFETs SI7309DN-T1-GE3
MOSFET P-CH 60V 8A PPAK1212-8

MOSFET P-CH 60V 8A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7309DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7309DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7309DN-T1-GE3
MOSFET P-CH 60V 8A PPAK1212-8

MOSFET P-CH 60V 8A PPAK1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7309DN-T1-GE3 1096151-SI7309DN-T1-GE3 SI7309DN-T1-GE3DKR-ND 880-SI7309DN-T1-GE3 SI7309DN-T1-GE3 26R1917 33P5391 61AC1939 SI7309DN-T1-GE3 SI7309DN-T1-GE3
Product Name -60V 3.9A 600pF MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7309DN-T1-GE3 Single FETs, MOSFETs MOSFET 60V 8.0A 19.8W 115mohm @ 10V MOSFET P Channel Mosfet, -60V, 8A Powerpak; Transistor Polarity Vishay P Channel Mosfet, -60V, 8A Powerpak, Full Reel; Channel Type Vishay Mosfet, P-Ch, -60V, -8A, Powerpak 1212-8; Transistor Polarity Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 19800 milliwatts 3200 to 19800 milliwatts 3200 milliwatts 3200 milliwatts
TJ -65 C (-85 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 60 volts -60 volts 60 volts
Package Type SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 TO-3 TO-3 TO-3 PowerPAK® 1212-8 PowerPAKR 1212-8
Unlock Full Specs
to access all available technical data