Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7308DN-T1-GE3

Description
N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7308DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7308DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7308DN-T1-GE3TR-ND
N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7308DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7308DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7308DN-T1-GE3DKR-ND
N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7308DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7308DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7308DN-T1-GE3CT-ND
N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
SMD 60V 6A 3.2W MOSFET Transistor
278-SI7308DN-T1-GE3
SMD 60V 6A 3.2W MOSFET Transistor 278-SI7308DN-T1-GE3
60V 6A N-CH MOSFET, 58mR Rds On, 3.2W PD, Surface Mount Product overview: SI7308DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 6A, 3.2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 6A, 3.2W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7308DN-T1-GE3 can be used for catalog matching and distributor lookup.

60V 6A N-CH MOSFET, 58mR Rds On, 3.2W PD, Surface Mount Product overview: SI7308DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 6A, 3.2W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 6A, 3.2W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7308DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7308DN-T1-GE3 - 028622-SI7308DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7308DN-T1-GE3
028622-SI7308DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7308DN-T1-GE3 028622-SI7308DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028622-SI7308DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc) Family Name: SI7308DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 665pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 58 mOhm @ 5.4A, 10V Alternative Parts (Cross-Reference): RQ3L050GNTB; DMN6069SFGQ-7; TPCA8089(TE12L,Q); TPCA8089; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028622-SI7308DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc)
Family Name: SI7308DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 665pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 58 mOhm @ 5.4A, 10V
Alternative Parts (Cross-Reference): RQ3L050GNTB; DMN6069SFGQ-7; TPCA8089(TE12L,Q); TPCA8089;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI7308DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7308DN-T1-GE3
Single FETs, MOSFETs SI7308DN-T1-GE3
MOSFET N-CH 60V 6A PPAK1212-8

MOSFET N-CH 60V 6A PPAK1212-8

Supplier's Site Datasheet
MOSFET 60V 6.0A 19.8W 58mohm @ 10V - 880-SI7308DN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 60V 6.0A 19.8W 58mohm @ 10V
880-SI7308DN-T1-GE3
MOSFET 60V 6.0A 19.8W 58mohm @ 10V 880-SI7308DN-T1-GE3
MOSFET 60V 6.0A 19.8W 58mohm @ 10V

MOSFET 60V 6.0A 19.8W 58mohm @ 10V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
N Channel Mosfet, 60V, 6A, Powerpak; Channel Type Vishay - 26R1916 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 6A, Powerpak; Channel Type Vishay
26R1916
N Channel Mosfet, 60V, 6A, Powerpak; Channel Type Vishay 26R1916
N CHANNEL MOSFET, 60V, 6A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 6A, POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 60V, 6A, Powerpak 1212 Rohs Compliant Vishay - 57AJ0464 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 6A, Powerpak 1212 Rohs Compliant Vishay
57AJ0464
Mosfet, N-Ch, 60V, 6A, Powerpak 1212 Rohs Compliant Vishay 57AJ0464
MOSFET, N-CH, 60V, 6A, POWERPAK 1212 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 6A, POWERPAK 1212 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7308DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7308DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7308DN-T1-GE3
MOSFET N-CH 60V 6A PPAK1212-8

MOSFET N-CH 60V 6A PPAK1212-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7308DN-T1-GE3TR-ND 278-SI7308DN-T1-GE3 028622-SI7308DN-T1-GE3 SI7308DN-T1-GE3 880-SI7308DN-T1-GE3 SI7308DN-T1-GE3 26R1916 57AJ0464 SI7308DN-T1-GE3
Product Name Single FETs, MOSFETs SMD 60V 6A 3.2W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7308DN-T1-GE3 Single FETs, MOSFETs MOSFET 60V 6.0A 19.8W 58mohm @ 10V MOSFET N Channel Mosfet, 60V, 6A, Powerpak; Channel Type Vishay Mosfet, N-Ch, 60V, 6A, Powerpak 1212 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 TO-3 TO-3 PowerPAKR 1212-8
PD 3200 milliwatts 3200 to 19800 milliwatts 3200 milliwatts 3200 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data