Vishay Precision Group Single FETs, MOSFETs SI7308DN-T1-E3

Description
N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7308DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7308DN-T1-E3TR-ND
Single FETs, MOSFETs SI7308DN-T1-E3TR-ND
N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7308DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7308DN-T1-E3CT-ND
Single FETs, MOSFETs SI7308DN-T1-E3CT-ND
N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7308DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7308DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7308DN-T1-E3DKR-ND
N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 6A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7308DN-T1-E3 - 064554-SI7308DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7308DN-T1-E3
064554-SI7308DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7308DN-T1-E3 064554-SI7308DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 064554-SI7308DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc) Family Name: SI7308DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 665pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 58 mOhm @ 5.4A, 10V Alternative Parts (Cross-Reference): RQ3L050GNTB; DMN6069SFGQ-7; TPCA8089(TE12L,Q); TPCA8089; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064554-SI7308DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc)
Family Name: SI7308DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 665pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 58 mOhm @ 5.4A, 10V
Alternative Parts (Cross-Reference): RQ3L050GNTB; DMN6069SFGQ-7; TPCA8089(TE12L,Q); TPCA8089;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 60V 6A MOSFET Transistor
278-SI7308DN-T1-E3
SMD 60V 6A MOSFET Transistor 278-SI7308DN-T1-E3
N-CH MOSFET 60V 6A 58mR TrenchFET Surface Mount Product overview: SI7308DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7308DN-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 60V 6A 58mR TrenchFET Surface Mount Product overview: SI7308DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7308DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7308DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7308DN-T1-E3
Single FETs, MOSFETs SI7308DN-T1-E3
MOSFET N-CH 60V 6A PPAK1212-8

MOSFET N-CH 60V 6A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7308DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7308DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7308DN-T1-E3
MOSFET N-CH 60V 6A PPAK1212-8

MOSFET N-CH 60V 6A PPAK1212-8

Supplier's Site
Mosfet, N-Ch, 60V, 6A, Powerpak 1212-8; Transistor Polarity Vishay - 61AC1938 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 6A, Powerpak 1212-8; Transistor Polarity Vishay
61AC1938
Mosfet, N-Ch, 60V, 6A, Powerpak 1212-8; Transistor Polarity Vishay 61AC1938
MOSFET, N-CH, 60V, 6A, POWERPAK 1212-8; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 6A, POWERPAK 1212-8; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7308DN-T1-E3TR-ND 064554-SI7308DN-T1-E3 278-SI7308DN-T1-E3 SI7308DN-T1-E3 SI7308DN-T1-E3 SI7308DN-T1-E3 61AC1938
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7308DN-T1-E3 SMD 60V 6A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 6A, Powerpak 1212-8; Transistor Polarity Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 PowerPAKR 1212-8 TO-3
V(BR)DSS 60 volts 60 volts
PD 3200 to 19800 milliwatts 19800 milliwatts 3200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data