Vishay Precision Group FET, MOSFET Arrays SI7288DP-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 40V 20A 15.6W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 20A 15.6W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI7288DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7288DP-T1-GE3TR-ND
FET, MOSFET Arrays SI7288DP-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 20A 15.6W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 20A 15.6W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7288DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7288DP-T1-GE3DKR-ND
FET, MOSFET Arrays SI7288DP-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 20A 15.6W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 20A 15.6W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7288DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7288DP-T1-GE3CT-ND
FET, MOSFET Arrays SI7288DP-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 20A 15.6W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 20A 15.6W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
Singapore, Singapore
40V 20A MOSFET Transistor
278-SI7288DP-T1-GE3
40V 20A MOSFET Transistor 278-SI7288DP-T1-GE3
40V 20A N-CH MOSFET 2-Ch TrenchFET PowerPAK SO 19mR Product overview: SI7288DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7288DP-T1-GE3 can be used for catalog matching and distributor lookup.

40V 20A N-CH MOSFET 2-Ch TrenchFET PowerPAK SO 19mR Product overview: SI7288DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7288DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7288DP-T1-GE3 - 1249431-SI7288DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7288DP-T1-GE3
1249431-SI7288DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7288DP-T1-GE3 1249431-SI7288DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1249431-SI7288DP-T1- GE3 Family Name: Si7288DP Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): STL52DN4LF7AG; Introduction Date: September 09, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249431-SI7288DP-T1-GE3
Family Name: Si7288DP
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): STL52DN4LF7AG;
Introduction Date: September 09, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
FET, MOSFET Arrays - SI7288DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7288DP-T1-GE3
FET, MOSFET Arrays SI7288DP-T1-GE3
MOSFET 2N-CH 40V 20A PPAK SO-8

MOSFET 2N-CH 40V 20A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK SO-8

MOSFET 40V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet, Dual N-Ch, 40V, 20A, Powerpak So; Transistor Polarity Vishay - 05AC7749 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 40V, 20A, Powerpak So; Transistor Polarity Vishay
05AC7749
Mosfet, Dual N-Ch, 40V, 20A, Powerpak So; Transistor Polarity Vishay 05AC7749
MOSFET, DUAL N-CH, 40V, 20A, POWERPAK SO; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:20A; On Resistance Rds(on):0.0156ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 40V, 20A, POWERPAK SO; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:20A; On Resistance Rds(on):0.0156ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual N Channel, 40V, 20A, Powerpak So-8, Full Reel; Transistor Polarity Vishay - 63R8227 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 40V, 20A, Powerpak So-8, Full Reel; Transistor Polarity Vishay
63R8227
Mosfet, Dual N Channel, 40V, 20A, Powerpak So-8, Full Reel; Transistor Polarity Vishay 63R8227
MOSFET, DUAL N CHANNEL, 40V, 20A, POWERPAK SO-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:20A; On Resistance Rds(on):0.0156ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 40V, 20A, POWERPAK SO-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:20A; On Resistance Rds(on):0.0156ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7288DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7288DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7288DP-T1-GE3
MOSFET 2N-CH 40V 20A PPAK SO8

MOSFET 2N-CH 40V 20A PPAK SO8

Supplier's Site
MOSFET 2N-CH 40V 20A PPAK SO-8 - 880-SI7288DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 40V 20A PPAK SO-8
880-SI7288DP-T1-GE3
MOSFET 2N-CH 40V 20A PPAK SO-8 880-SI7288DP-T1-GE3
MOSFET 2N-CH 40V 20A PPAK SO-8

MOSFET 2N-CH 40V 20A PPAK SO-8

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI7288DP-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI7288DP-T1-GE3
40V 20A 19mΩ@10V,10A 15.6W 2.8V@250uA 2 N-Channel - MOSFETs ROHS

40V 20A 19mΩ@10V,10A 15.6W 2.8V@250uA 2 N-Channel - MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7288DP-T1-GE3TR-ND 278-SI7288DP-T1-GE3 1249431-SI7288DP-T1-GE3 SI7288DP-T1-GE3 SI7288DP-T1-GE3 05AC7749 63R8227 SI7288DP-T1-GE3 880-SI7288DP-T1-GE3 SI7288DP-T1-GE3
Product Name FET, MOSFET Arrays 40V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7288DP-T1-GE3 FET, MOSFET Arrays MOSFET Mosfet, Dual N-Ch, 40V, 20A, Powerpak So; Transistor Polarity Vishay Mosfet, Dual N Channel, 40V, 20A, Powerpak So-8, Full Reel; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 40V 20A PPAK SO-8 Triode/MOS Tube/Transistor >> MOSFETs
Package Type SO-8; PowerPAK® SO-8 Dual SOT3 SO-8; PowerPAK® SO-8 Dual TO-3 TO-3; SO-8
Polarity N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
PD 15600 milliwatts 3600 milliwatts 15600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide) SILICON
Unlock Full Specs
to access all available technical data