MOSFET 2N-CH 30V 8A PPAK SO8 Product overview: SI7270DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7270DP-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 894755-SI7270DP-T1-G
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 8A 17.8W Surface Mount PowerPAK® SO-8 Dual
Package: Reel - TR
Package: PowerPAK® SO-8 Dual
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI7270
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mosfet Array 2 N-Channel (Dual) 30V 8A 17.8W Surface Mount PowerPAK® SO-8 Dual
MOSFET 2N-CH 30V 8A PPAK SO8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-SI7270DP-T1-GE3 | 894755-SI7270DP-T1-GE3 | SI7270DP-T1-GE3-ND | SI7270DP-T1-GE3 |
| Product Name | 30V 8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7270DP-T1-GE3 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |