Manufacturer: Vishay
Win Source Part Number: 139309-SI7236DP-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8 Dual
Maximum Power Dissipation: 46W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 60A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 4000pF @ 10V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 20.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
MOSFET 2N-CH 20V 60A PPAK SO8 Product overview: SI7236DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 60A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7236DP-T1-GE3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 20V 60A 46W Surface Mount PowerPAK® SO-8 Dual
MOSFET 2N-CH 20V 60A PPAK SO-8
MOSFET 2N-CH 20V 60A PPAK SO-8
MOSFET 2N-CH 20V 60A PPAK SO8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 139309-SI7236DP-T1-GE3 | 289-SI7236DP-T1-GE3 | SI7236DP-T1-GE3TR-ND | 880-SI7236DP-T1-GE3 | SI7236DP-T1-GE3 | SI7236DP-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7236DP-T1-GE3 | 20V 60A MOSFET Transistor | FET, MOSFET Arrays | MOSFET 2N-CH 20V 60A PPAK SO-8 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 46000 milliwatts | 3500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SO-8; SOT3; PowerPAK SO-8 Dual | Tape & Reel (TR) | SO-8; PowerPAK® SO-8 Dual | SO-8; PowerPAK® SO-8 Dual |