Manufacturer: Vishay
Win Source Part Number: 028620-SI7234DP-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8 Dual
Maximum Power Dissipation: 46W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 60A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 5000pF @ 6V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 20A, 4.5V
Alternative Parts (Cross-Reference): SI7940DP-T1-E3; Si7940DP-E3;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
12V 60A N-CH MOSFET, 3.4mR Rds(on), 2-Ch, SOIC Product overview: SI7234DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 60A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7234DP-T1-GE3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 12V 60A 46W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 12V 60A 46W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 12V 60A 46W Surface Mount PowerPAK® SO-8 Dual
MOSFET 2N-CH 12V 60A PPAK SO-8
MOSFET 2N-CH 12V 60A PPAK SO8
DUAL N CHANNEL MOSFET, 12V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:60A; On Resistance Rds(on):0.005ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V RoHS Compliant: Yes
MOSFET, DUAL, N-CH, 12V, 60A/POWERPAK SO ROHS COMPLIANT: YES
MOSFET 12V Vds 12V Vgs PowerPAK SO-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 028620-SI7234DP-T1-GE3 | 278-SI7234DP-T1-GE3 | SI7234DP-T1-GE3DKR-ND | SI7234DP-T1-GE3 | SI7234DP-T1-GE3 | 16P3837 | 57AJ0463 | SI7234DP-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7234DP-T1-GE3 | 12V 60A SOIC MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual N Channel Mosfet, 12V, Soic, Full Reel; Transistor Polarity Vishay | Mosfet, Dual, N-Ch, 12V, 60A/powerpak So Rohs Compliant Vishay | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | ||||
| V(BR)DSS | 12 volts | 12 volts | ||||||
| PD | 46000 milliwatts | 46000 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SO-8; SOT3; PowerPAK SO-8 Dual | SO-8; PowerPAK® SO-8 Dual | SO-8; PowerPAK® SO-8 Dual | TO-3 | TO-3 |