Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7232DN-T1-GE3 SI7232DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1249429-SI7232DN-T1- GE3 Family Name: Si7232DN Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): TPC8207(TE12L); FDS6890A-NF40; FDS6894AZ-Q; FW231; Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1249429-SI7232DN-T1- GE3 Family Name: Si7232DN Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): TPC8207(TE12L); FDS6890A-NF40; FDS6894AZ-Q; FW231; Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7232DN-T1-GE3 - 1249429-SI7232DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7232DN-T1-GE3
1249429-SI7232DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7232DN-T1-GE3 1249429-SI7232DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1249429-SI7232DN-T1- GE3 Family Name: Si7232DN Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): TPC8207(TE12L); FDS6890A-NF40; FDS6894AZ-Q; FW231; Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1249429-SI7232DN-T1-GE3
Family Name: Si7232DN
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): TPC8207(TE12L); FDS6890A-NF40; FDS6894AZ-Q; FW231;
Introduction Date: October 30, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
FET, MOSFET Arrays - SI7232DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7232DN-T1-GE3TR-ND
FET, MOSFET Arrays SI7232DN-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 25A 23W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 20V 25A 23W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7232DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7232DN-T1-GE3DKR-ND
FET, MOSFET Arrays SI7232DN-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 25A 23W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 20V 25A 23W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7232DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7232DN-T1-GE3CT-ND
FET, MOSFET Arrays SI7232DN-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 25A 23W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 20V 25A 23W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Singapore, Singapore
Dual SMD 20V 10A MOSFET Transistor
278-SI7232DN-T1-GE3
Dual SMD 20V 10A MOSFET Transistor 278-SI7232DN-T1-GE3
Dual N-Ch MOSFET, 20V, 10A, 16.4mR, Surface Mount Product overview: SI7232DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, 10A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7232DN-T1-GE3 can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET, 20V, 10A, 16.4mR, Surface Mount Product overview: SI7232DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, 10A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7232DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2567385P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567385P
MOSFETs 2567385P
N-Ch PowerPAK Mosfet

N-Ch PowerPAK Mosfet

Supplier's Site
MOSFETs - 2567385 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567385
MOSFETs 2567385
N-Ch PowerPAK Mosfet

N-Ch PowerPAK Mosfet

Supplier's Site
MOSFETs - 2567384 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567384
MOSFETs 2567384
N-Ch PowerPAK Mosfet

N-Ch PowerPAK Mosfet

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Vds 8V Vgs PowerPAK 1212-8

MOSFET 20V Vds 8V Vgs PowerPAK 1212-8

Buy Now Datasheet
Dual Mosfet,n-Ch, 20V/25A, Powerpak 1212 Rohs Compliant Vishay - 57AJ0462 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet,n-Ch, 20V/25A, Powerpak 1212 Rohs Compliant Vishay
57AJ0462
Dual Mosfet,n-Ch, 20V/25A, Powerpak 1212 Rohs Compliant Vishay 57AJ0462
DUAL MOSFET,N-CH, 20V/25A, POWERPAK 1212 ROHS COMPLIANT: YES

DUAL MOSFET,N-CH, 20V/25A, POWERPAK 1212 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7232DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7232DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7232DN-T1-GE3
MOSFET 2N-CH 20V 25A PPAK 1212

MOSFET 2N-CH 20V 25A PPAK 1212

Supplier's Site
FET, MOSFET Arrays - SI7232DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7232DN-T1-GE3
FET, MOSFET Arrays SI7232DN-T1-GE3
MOSFET 2N-CH 20V 25A PPAK 1212-8

MOSFET 2N-CH 20V 25A PPAK 1212-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1249429-SI7232DN-T1-GE3 SI7232DN-T1-GE3TR-ND 278-SI7232DN-T1-GE3 2567385P SI7232DN-T1-GE3 57AJ0462 SI7232DN-T1-GE3 SI7232DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7232DN-T1-GE3 FET, MOSFET Arrays Dual SMD 20V 10A MOSFET Transistor MOSFETs MOSFET Dual Mosfet,n-Ch, 20V/25A, Powerpak 1212 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type SOT3 PowerPAK® 1212-8 Dual PowerPAK 1212-8 TO-3 PowerPAK® 1212-8 Dual
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
PD 23000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data