Vishay Precision Group Single FETs, MOSFETs SI7230DN-T1-GE3

Description
N-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7230DN-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7230DN-T1-GE3-ND
Single FETs, MOSFETs SI7230DN-T1-GE3-ND
N-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
30V 14A 3.7W MOSFET Transistor
278-SI7230DN-T1-GE3
30V 14A 3.7W MOSFET Transistor 278-SI7230DN-T1-GE3
MOSFET 30V 14A 3.7W 12mohm @ 10V Product overview: SI7230DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A, 3.7W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, 3.7W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7230DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 30V 14A 3.7W 12mohm @ 10V Product overview: SI7230DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A, 3.7W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, 3.7W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7230DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7230DN-T1-GE3 - 211664-SI7230DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7230DN-T1-GE3
211664-SI7230DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7230DN-T1-GE3 211664-SI7230DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 211664-SI7230DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 14A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211664-SI7230DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 14A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7230DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7230DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7230DN-T1-GE3
MOSFET N-CH 30V 9A PPAK 1212-8

MOSFET N-CH 30V 9A PPAK 1212-8

Supplier's Site
N Channel Mosfet, 30V, 14A Powerpak, Full Reel; Channel Type Vishay - 16P3836 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 14A Powerpak, Full Reel; Channel Type Vishay
16P3836
N Channel Mosfet, 30V, 14A Powerpak, Full Reel; Channel Type Vishay 16P3836
N CHANNEL MOSFET, 30V, 14A POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 14A POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7230DN-T1-GE3-ND 278-SI7230DN-T1-GE3 211664-SI7230DN-T1-GE3 SI7230DN-T1-GE3 16P3836
Product Name Single FETs, MOSFETs 30V 14A 3.7W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7230DN-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, 14A Powerpak, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 20 nC @ 5 V TO-3
PD 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3806TRL - 1020753-AUIRFR3806TRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 71000 milliwatts
View Details
9 suppliers