Vishay Intertechnology, Inc. FET, MOSFET Arrays SI7228DN-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 26A 23W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 26A 23W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI7228DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7228DN-T1-GE3TR-ND
FET, MOSFET Arrays SI7228DN-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 26A 23W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 26A 23W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7228DN-T1-GE3 - 1249427-SI7228DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7228DN-T1-GE3
1249427-SI7228DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7228DN-T1-GE3 1249427-SI7228DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1249427-SI7228DN-T1- GE3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK 1212-8 Dual Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 26A Power - Max: 23W Family Name: Si7228DN Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: PowerPAK 1212-8 Dual Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 480pF @ 15V Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 8.8A, 10V Alternative Parts (Cross-Reference): AP6950GYT-HF; HS8K11TB; NTLLD4951NFTWG; Introduction Date: May 19, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1249427-SI7228DN-T1-GE3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK 1212-8 Dual
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 26A
Power - Max: 23W
Family Name: Si7228DN
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: PowerPAK 1212-8 Dual
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 480pF @ 15V
Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 8.8A, 10V
Alternative Parts (Cross-Reference): AP6950GYT-HF; HS8K11TB; NTLLD4951NFTWG;
Introduction Date: May 19, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 26A MOSFET Transistor
289-SI7228DN-T1-GE3
30V 26A MOSFET Transistor 289-SI7228DN-T1-GE3
MOSFET 2N-CH 30V 26A PPAK 1212 Product overview: SI7228DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 26A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7228DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 26A PPAK 1212 Product overview: SI7228DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 26A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7228DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI7228DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7228DN-T1-GE3
FET, MOSFET Arrays SI7228DN-T1-GE3
MOSFET 2N-CH 30V 26A PPAK 1212-8

MOSFET 2N-CH 30V 26A PPAK 1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7228DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7228DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7228DN-T1-GE3
MOSFET 2N-CH 30V 26A PPAK 1212

MOSFET 2N-CH 30V 26A PPAK 1212

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7228DN-T1-GE3TR-ND 1249427-SI7228DN-T1-GE3 289-SI7228DN-T1-GE3 SI7228DN-T1-GE3 SI7228DN-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7228DN-T1-GE3 30V 26A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerPAK® 1212-8 Dual SOT3 Tape & Reel (TR) PowerPAK® 1212-8 Dual
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data