Dual P-channel 30 V MOSFET in a PowerPAK 1212-8 package, designed for load switching in battery protection, adapter, and mobile device applications. Each channel has a maximum on-state resistance of 0.0264 Ω at -10 V Gate-Source voltage and 0.0312 Ω at -6 V Gate-Source voltage, with a total gate charge of 12.6 nC. The device is rated for a continuous drain current of -6 A and a pulsed drain current of -40 A, with an operating junction temperature range of -55 °C to +150 °C. Maximum junction-to-ambient thermal resistance is 48 °C/W under steady-state conditions. The part is lead-free, halogen-free, and complies with RoHS standards. The device is 100% Rg and UIS tested.
MOSFET -30V Vds 20V Vgs PowerPAK 1212-8
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | Si7223DN-T1-GE3 |
| Product Name | MOSFET |