Vishay Intertechnology, Inc. SMD 60V 3.4A MOSFET Transistor SI7220DN-T1-GE3

Description
N-CH MOSFET 60V 3.4A 60mR 2-Ch Surface Mount Product overview: SI7220DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7220DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 60V 3.4A 60mR 2-Ch Surface Mount Product overview: SI7220DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7220DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 3.4A MOSFET Transistor
278-SI7220DN-T1-GE3
SMD 60V 3.4A MOSFET Transistor 278-SI7220DN-T1-GE3
N-CH MOSFET 60V 3.4A 60mR 2-Ch Surface Mount Product overview: SI7220DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7220DN-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 60V 3.4A 60mR 2-Ch Surface Mount Product overview: SI7220DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7220DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical Parts - SI7220DN-T1-GE3 - 1249422-SI7220DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SI7220DN-T1-GE3
1249422-SI7220DN-T1-GE3
Electrical Parts - SI7220DN-T1-GE3 1249422-SI7220DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1249422-SI7220DN-T1- GE3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK 1212-8 Dual Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 3.4A Power - Max: 1.3W Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: PowerPAK 1212-8 Dual Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V Rds On (Maximum) @ Id, Vgs: 60 mOhm @ 4.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1249422-SI7220DN-T1-GE3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK 1212-8 Dual
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 3.4A
Power - Max: 1.3W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: PowerPAK 1212-8 Dual
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V
Rds On (Maximum) @ Id, Vgs: 60 mOhm @ 4.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - SI7220DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7220DN-T1-GE3DKR-ND
FET, MOSFET Arrays SI7220DN-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.4A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 3.4A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7220DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7220DN-T1-GE3TR-ND
FET, MOSFET Arrays SI7220DN-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.4A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 3.4A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7220DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7220DN-T1-GE3CT-ND
FET, MOSFET Arrays SI7220DN-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.4A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 3.4A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Dual Mosfet,n-Ch, 60V/3.4A/powerpak 1212 Rohs Compliant Vishay - 57AJ0461 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet,n-Ch, 60V/3.4A/powerpak 1212 Rohs Compliant Vishay
57AJ0461
Dual Mosfet,n-Ch, 60V/3.4A/powerpak 1212 Rohs Compliant Vishay 57AJ0461
DUAL MOSFET,N-CH, 60V/3.4A/POWERPAK 1212 ROHS COMPLIANT: YES

DUAL MOSFET,N-CH, 60V/3.4A/POWERPAK 1212 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7220DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7220DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7220DN-T1-GE3
MOSFET 2N-CH 60V 3.4A PPAK 1212

MOSFET 2N-CH 60V 3.4A PPAK 1212

Supplier's Site
FET, MOSFET Arrays - SI7220DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7220DN-T1-GE3
FET, MOSFET Arrays SI7220DN-T1-GE3
MOSFET 2N-CH 60V 3.4A 1212-8

MOSFET 2N-CH 60V 3.4A 1212-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7220DN-T1-GE3 1249422-SI7220DN-T1-GE3 SI7220DN-T1-GE3DKR-ND 57AJ0461 SI7220DN-T1-GE3 SI7220DN-T1-GE3 SI7220DN-T1-GE3
Product Name SMD 60V 3.4A MOSFET Transistor Electrical Parts - SI7220DN-T1-GE3 FET, MOSFET Arrays Dual Mosfet,n-Ch, 60V/3.4A/powerpak 1212 Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 1300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 PowerPAK® 1212-8 Dual TO-3 PowerPAK® 1212-8 Dual
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
IGBT Transistor - 279-AIKB30N65DH5ATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PD 188 milliwatts
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers