Vishay Precision Group SMD 60V 3.4A MOSFET Transistor SI7220DN-T1-E3

Description
2 N-CH MOSFET 60V 3.4A 60mR Surface Mount Product overview: SI7220DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7220DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 N-CH MOSFET 60V 3.4A 60mR Surface Mount Product overview: SI7220DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7220DN-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 3.4A MOSFET Transistor
2088-SI7220DN-T1-E3
SMD 60V 3.4A MOSFET Transistor 2088-SI7220DN-T1-E3
2 N-CH MOSFET 60V 3.4A 60mR Surface Mount Product overview: SI7220DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7220DN-T1-E3 can be used for catalog matching and distributor lookup.

2 N-CH MOSFET 60V 3.4A 60mR Surface Mount Product overview: SI7220DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7220DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI7220DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7220DN-T1-E3CT-ND
FET, MOSFET Arrays SI7220DN-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.4A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 3.4A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7220DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7220DN-T1-E3DKR-ND
FET, MOSFET Arrays SI7220DN-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.4A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 3.4A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7220DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7220DN-T1-E3TR-ND
FET, MOSFET Arrays SI7220DN-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.4A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 3.4A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7220DN-T1-E3 - 028618-SI7220DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7220DN-T1-E3
028618-SI7220DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7220DN-T1-E3 028618-SI7220DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028618-SI7220DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.8A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028618-SI7220DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7220DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7220DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7220DN-T1-E3
MOSFET 2N-CH 60V 3.4A PPAK 1212

MOSFET 2N-CH 60V 3.4A PPAK 1212

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
FET, MOSFET Arrays - SI7220DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7220DN-T1-E3
FET, MOSFET Arrays SI7220DN-T1-E3
MOSFET 2N-CH 60V 3.4A 1212-8

MOSFET 2N-CH 60V 3.4A 1212-8

Supplier's Site Datasheet
Mosfet, Dual N Channel, 60V, 3.4A, Powerpak-8; Transistor Polarity Vishay - 09X6444 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 60V, 3.4A, Powerpak-8; Transistor Polarity Vishay
09X6444
Mosfet, Dual N Channel, 60V, 3.4A, Powerpak-8; Transistor Polarity Vishay 09X6444
MOSFET, DUAL N CHANNEL, 60V, 3.4A, POWERPAK-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3.4A; On Resistance Rds(on):0.048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 60V, 3.4A, POWERPAK-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3.4A; On Resistance Rds(on):0.048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

Supplier's Site Datasheet
Dual N Channel Mosfet, 60V Powerpak, Full Reel; Transistor Polarity Vishay - 57J5714 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 60V Powerpak, Full Reel; Transistor Polarity Vishay
57J5714
Dual N Channel Mosfet, 60V Powerpak, Full Reel; Transistor Polarity Vishay 57J5714
DUAL N CHANNEL MOSFET, 60V POWERPAK, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.8A; On Resistance Rds(on):0.075ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 60V POWERPAK, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.8A; On Resistance Rds(on):0.075ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SI7220DN-T1-E3 SI7220DN-T1-E3CT-ND 028618-SI7220DN-T1-E3 SI7220DN-T1-E3 SI7220DN-T1-E3 SI7220DN-T1-E3 09X6444 57J5714
Product Name SMD 60V 3.4A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7220DN-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Mosfet, Dual N Channel, 60V, 3.4A, Powerpak-8; Transistor Polarity Vishay Dual N Channel Mosfet, 60V Powerpak, Full Reel; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
PD 1300 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type PowerPAK® 1212-8 Dual SOT3; PowerPAK 1212-8 Dual PowerPAK® 1212-8 Dual TO-3 TO-3
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products