Vishay Intertechnology, Inc. FET, MOSFET Arrays SI7218DN-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 24A 23W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 24A 23W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI7218DN-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7218DN-T1-GE3-ND
FET, MOSFET Arrays SI7218DN-T1-GE3-ND
Mosfet Array 2 N-Channel (Dual) 30V 24A 23W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 24A 23W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Singapore, Singapore
30V 24A MOSFET Transistor
289-SI7218DN-T1-GE3
30V 24A MOSFET Transistor 289-SI7218DN-T1-GE3
MOSFET 2N-CH 30V 24A PPAK 1212 Product overview: SI7218DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7218DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 24A PPAK 1212 Product overview: SI7218DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7218DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7218DN-T1-GE3 - 064553-SI7218DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7218DN-T1-GE3
064553-SI7218DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7218DN-T1-GE3 064553-SI7218DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064553-SI7218DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 23W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 700pF @ 15V Maximum Rds On at Id,Vgs: 25 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064553-SI7218DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 23W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 700pF @ 15V
Maximum Rds On at Id,Vgs: 25 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7218DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7218DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7218DN-T1-GE3
MOSFET 2N-CH 30V 24A PPAK 1212

MOSFET 2N-CH 30V 24A PPAK 1212

Supplier's Site
MOSFET 30V 24A 23W 25mohm @ 10V - 880-SI7218DN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 24A 23W 25mohm @ 10V
880-SI7218DN-T1-GE3
MOSFET 30V 24A 23W 25mohm @ 10V 880-SI7218DN-T1-GE3
MOSFET 30V 24A 23W 25mohm @ 10V

MOSFET 30V 24A 23W 25mohm @ 10V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7218DN-T1-GE3-ND 289-SI7218DN-T1-GE3 064553-SI7218DN-T1-GE3 SI7218DN-T1-GE3 880-SI7218DN-T1-GE3
Product Name FET, MOSFET Arrays 30V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7218DN-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 30V 24A 23W 25mohm @ 10V
Package Type PowerPAK® 1212-8 Dual Tape & Reel (TR) SOT3; PowerPAK 1212-8 Dual
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data