Vishay Precision Group MOSFETs SI7216DN-T1-E3

Description
Dual N-Ch PowerPAK® 1212-8 BWL 30V 25moh
Request a Quote Datasheet
Description
Dual N-Ch PowerPAK® 1212-8 BWL 30V 25moh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1807312 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807312
MOSFETs 1807312
Dual N-Ch PowerPAK® 1212-8 BWL 30V 25moh

Dual N-Ch PowerPAK® 1212-8 BWL 30V 25moh

Supplier's Site
MOSFETs - 1807922 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807922
MOSFETs 1807922
Dual N-Ch PowerPAK® 1212-8 BWL 30V 25moh

Dual N-Ch PowerPAK® 1212-8 BWL 30V 25moh

Supplier's Site
MOSFETs - 1807922P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807922P
MOSFETs 1807922P
Dual N-Ch PowerPAK® 1212-8 BWL 30V 25moh

Dual N-Ch PowerPAK® 1212-8 BWL 30V 25moh

Supplier's Site
Singapore, Singapore
40V 6.5A MOSFET Transistor
278-SI7216DN-T1-E3
40V 6.5A MOSFET Transistor 278-SI7216DN-T1-E3
N-CH MOSFET 40V 6.5A 32mR 2-Ch SMT PowerPAK Product overview: SI7216DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7216DN-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 40V 6.5A 32mR 2-Ch SMT PowerPAK Product overview: SI7216DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7216DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7216DN-T1-E3 - 046876-SI7216DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7216DN-T1-E3
046876-SI7216DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7216DN-T1-E3 046876-SI7216DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 046876-SI7216DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 20.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 670pF @ 20V Maximum Rds On at Id,Vgs: 32 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 046876-SI7216DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 20.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 670pF @ 20V
Maximum Rds On at Id,Vgs: 32 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SI7216DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7216DN-T1-E3CT-ND
FET, MOSFET Arrays SI7216DN-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7216DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7216DN-T1-E3DKR-ND
FET, MOSFET Arrays SI7216DN-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7216DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7216DN-T1-E3TR-ND
FET, MOSFET Arrays SI7216DN-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7216DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7216DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7216DN-T1-E3
MOSFET 2N-CH 40V 6A PPAK 1212

MOSFET 2N-CH 40V 6A PPAK 1212

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK 1212-8

MOSFET 40V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
FET, MOSFET Arrays - SI7216DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7216DN-T1-E3
FET, MOSFET Arrays SI7216DN-T1-E3
MOSFET 2N-CH 40V 6A 1212-8

MOSFET 2N-CH 40V 6A 1212-8

Supplier's Site Datasheet
Dual N Channel Mosfet, 40V Powerpak; Transistor Polarity Vishay - 42M1202 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 40V Powerpak; Transistor Polarity Vishay
42M1202
Dual N Channel Mosfet, 40V Powerpak; Transistor Polarity Vishay 42M1202
DUAL N CHANNEL MOSFET, 40V POWERPAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.039ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 40V POWERPAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.039ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V RoHS Compliant: Yes

Supplier's Site
Mosfet, 2 N Channel, 40V, 6A, Powerpak 1212-8, Full Reel; Transistor Polarity Vishay - 29X0544 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 2 N Channel, 40V, 6A, Powerpak 1212-8, Full Reel; Transistor Polarity Vishay
29X0544
Mosfet, 2 N Channel, 40V, 6A, Powerpak 1212-8, Full Reel; Transistor Polarity Vishay 29X0544
MOSFET, 2 N CHANNEL, 40V, 6A, POWERPAK 1212-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

MOSFET, 2 N CHANNEL, 40V, 6A, POWERPAK 1212-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1807312 278-SI7216DN-T1-E3 046876-SI7216DN-T1-E3 SI7216DN-T1-E3CT-ND SI7216DN-T1-E3 SI7216DN-T1-E3 SI7216DN-T1-E3 42M1202 29X0544
Product Name MOSFETs 40V 6.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7216DN-T1-E3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Dual N Channel Mosfet, 40V Powerpak; Transistor Polarity Vishay Mosfet, 2 N Channel, 40V, 6A, Powerpak 1212-8, Full Reel; Transistor Polarity Vishay
Package Type PowerPack SOT3; PowerPAK 1212-8 Dual PowerPAK® 1212-8 Dual PowerPAK® 1212-8 Dual TO-3 TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
PD 2500 milliwatts 20800 milliwatts
TJ -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details