Vishay Precision Group 30V 4.9A MOSFET Transistor SI7212DN-T1-GE3

Description
MOSFET 2N-CH 30V 4.9A 1212-8 Product overview: SI7212DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7212DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 4.9A 1212-8 Product overview: SI7212DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7212DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4.9A MOSFET Transistor
278-SI7212DN-T1-GE3
30V 4.9A MOSFET Transistor 278-SI7212DN-T1-GE3
MOSFET 2N-CH 30V 4.9A 1212-8 Product overview: SI7212DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7212DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 4.9A 1212-8 Product overview: SI7212DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7212DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7212DN-T1-GE3 - 028615-SI7212DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7212DN-T1-GE3
028615-SI7212DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7212DN-T1-GE3 028615-SI7212DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028615-SI7212DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si7212DN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.9A Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 11nC @ 4.5V Maximum Rds On at Id,Vgs: 36 mOhm @ 6.8A, 10V Alternative Parts (Cross-Reference): QS8K12TCR; uPA2757GR; UPA2757GR-E2-AT; Introduction Date: September 10, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028615-SI7212DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si7212DN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.9A
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Maximum Rds On at Id,Vgs: 36 mOhm @ 6.8A, 10V
Alternative Parts (Cross-Reference): QS8K12TCR; uPA2757GR; UPA2757GR-E2-AT;
Introduction Date: September 10, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI7212DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7212DN-T1-GE3TR-ND
FET, MOSFET Arrays SI7212DN-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.9A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 4.9A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7212DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7212DN-T1-GE3CT-ND
FET, MOSFET Arrays SI7212DN-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.9A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 4.9A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7212DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7212DN-T1-GE3DKR-ND
FET, MOSFET Arrays SI7212DN-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.9A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 4.9A 1.3W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7212DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7212DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7212DN-T1-GE3
MOSFET 2N-CH 30V 4.9A PPAK 1212

MOSFET 2N-CH 30V 4.9A PPAK 1212

Supplier's Site
Mosfet, Dual N Channel, 30V, 4.9A, Powerpak, Full Reel; Transistor Polarity Vishay - 33P5385 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 30V, 4.9A, Powerpak, Full Reel; Transistor Polarity Vishay
33P5385
Mosfet, Dual N Channel, 30V, 4.9A, Powerpak, Full Reel; Transistor Polarity Vishay 33P5385
MOSFET, DUAL N CHANNEL, 30V, 4.9A, POWERPAK, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.9A; On Resistance Rds(on):0.03ohm; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 30V, 4.9A, POWERPAK, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.9A; On Resistance Rds(on):0.03ohm; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N Channel, 30V, 4.9A, Powerpak; Transistor Polarity Vishay - 18X0020 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 30V, 4.9A, Powerpak; Transistor Polarity Vishay
18X0020
Mosfet, Dual N Channel, 30V, 4.9A, Powerpak; Transistor Polarity Vishay 18X0020
MOSFET, DUAL N CHANNEL, 30V, 4.9A, POWERPAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.9A; On Resistance Rds(on):0.03ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 30V, 4.9A, POWERPAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.9A; On Resistance Rds(on):0.03ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual/n-Ch/30V/4.9A/powerpak 1212 Rohs Compliant Vishay - 57AJ0459 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual/n-Ch/30V/4.9A/powerpak 1212 Rohs Compliant Vishay
57AJ0459
Mosfet, Dual/n-Ch/30V/4.9A/powerpak 1212 Rohs Compliant Vishay 57AJ0459
MOSFET, DUAL/N-CH/30V/4.9A/P OWERPAK 1212 ROHS COMPLIANT: YES

MOSFET, DUAL/N-CH/30V/4.9A/POWERPAK 1212 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 12V Vgs PowerPAK 1212-8

MOSFET 30V Vds 12V Vgs PowerPAK 1212-8

Buy Now Datasheet
FET, MOSFET Arrays - SI7212DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7212DN-T1-GE3
FET, MOSFET Arrays SI7212DN-T1-GE3
MOSFET 2N-CH 30V 4.9A 1212-8

MOSFET 2N-CH 30V 4.9A 1212-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7212DN-T1-GE3 028615-SI7212DN-T1-GE3 SI7212DN-T1-GE3TR-ND SI7212DN-T1-GE3 33P5385 57AJ0459 SI7212DN-T1-GE3 SI7212DN-T1-GE3
Product Name 30V 4.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7212DN-T1-GE3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N Channel, 30V, 4.9A, Powerpak, Full Reel; Transistor Polarity Vishay Mosfet, Dual/n-Ch/30V/4.9A/powerpak 1212 Rohs Compliant Vishay MOSFET FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 1300 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Package Type SOT3; PowerPAK 1212-8 Dual PowerPAK® 1212-8 Dual PowerPAKR 1212-8 Dual TO-3 TO-3 PowerPAK® 1212-8 Dual
Unlock Full Specs
to access all available technical data