Vishay Intertechnology, Inc. SMD 30V 60A SOIC MOSFET Transistor SI7192DP-T1-GE3

Description
N-CH MOSFET 30V 60A 1.9mR SOIC Surface Mount Product overview: SI7192DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7192DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 60A 1.9mR SOIC Surface Mount Product overview: SI7192DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7192DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 60A SOIC MOSFET Transistor
278-SI7192DP-T1-GE3
SMD 30V 60A SOIC MOSFET Transistor 278-SI7192DP-T1-GE3
N-CH MOSFET 30V 60A 1.9mR SOIC Surface Mount Product overview: SI7192DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7192DP-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 60A 1.9mR SOIC Surface Mount Product overview: SI7192DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7192DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7192DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7192DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7192DP-T1-GE3CT-ND
N-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7192DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7192DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7192DP-T1-GE3TR-ND
N-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7192DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7192DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7192DP-T1-GE3DKR-ND
N-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7192DP-T1-GE3 - 028614-SI7192DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7192DP-T1-GE3
028614-SI7192DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7192DP-T1-GE3 028614-SI7192DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028614-SI7192DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Family Name: SI7192DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 135nC @ 10V Max Input Capacitance: 5800pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.9 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): TSM026NA03CR RLG; STL110NS3LLH7; TSM033NA03CR RLG; Introduction Date: December 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028614-SI7192DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Family Name: SI7192DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 135nC @ 10V
Max Input Capacitance: 5800pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.9 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): TSM026NA03CR RLG; STL110NS3LLH7; TSM033NA03CR RLG;
Introduction Date: December 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI7192DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7192DP-T1-GE3
Single FETs, MOSFETs SI7192DP-T1-GE3
MOSFET N-CH 30V 60A PPAK SO-8

MOSFET N-CH 30V 60A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7192DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7192DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7192DP-T1-GE3
MOSFET N-CH 30V 60A PPAK SO-8

MOSFET N-CH 30V 60A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 60A 104W 1.9mohm @ 10V

MOSFET 30V 60A 104W 1.9mohm @ 10V

Buy Now Datasheet
N Channel Mosfet, 30V, 60A, Soic, Full Reel; Channel Type Vishay - 09P2626 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 60A, Soic, Full Reel; Channel Type Vishay
09P2626
N Channel Mosfet, 30V, 60A, Soic, Full Reel; Channel Type Vishay 09P2626
N CHANNEL MOSFET, 30V, 60A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 60A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 60A, Soic; Channel Type Vishay - 16P3832 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 60A, Soic; Channel Type Vishay
16P3832
N Channel Mosfet, 30V, 60A, Soic; Channel Type Vishay 16P3832
N CHANNEL MOSFET, 30V, 60A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 60A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 30V, 60A, Powerpak So Vishay - 51AK9384 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 60A, Powerpak So Vishay
51AK9384
Mosfet, N Ch, 30V, 60A, Powerpak So Vishay 51AK9384
MOSFET, N CH, 30V, 60A, POWERPAK SO

MOSFET, N CH, 30V, 60A, POWERPAK SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7192DP-T1-GE3 SI7192DP-T1-GE3CT-ND 028614-SI7192DP-T1-GE3 SI7192DP-T1-GE3 SI7192DP-T1-GE3 SI7192DP-T1-GE3 09P2626 51AK9384
Product Name SMD 30V 60A SOIC MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7192DP-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 30V, 60A, Soic, Full Reel; Channel Type Vishay Mosfet, N Ch, 30V, 60A, Powerpak So Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 104000 milliwatts 6250 to 104000 milliwatts 6250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products