Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Si7190ADP-T1-RE3

Description
MOSFET N-CH 250V 4.3A/14.4A PPAK
Datasheet
Description
MOSFET N-CH 250V 4.3A/14.4A PPAK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Si7190ADP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Si7190ADP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs Si7190ADP-T1-RE3
MOSFET N-CH 250V 4.3A/14.4A PPAK

MOSFET N-CH 250V 4.3A/14.4A PPAK

Supplier's Site
MOSFET 250V Vds 20V Vgs PowerPAK SO-8

MOSFET 250V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number Si7190ADP-T1-RE3 Si7190ADP-T1-RE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SO-8; PowerPAKR SO-8
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9540N - 1020732-AUIRF9540N - Win Source Electronics
Specs
Package Type TO-220; SOT3
View Details
5 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details