MOSFET N-CH 80V 32A PPAK SO-8 Product overview: SI7186DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7186DP-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1096145-SI7186DP-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Ta), 64W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2840pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
MOSFET N-CH 80V 32A PPAK SO-8
MOSFET N-CH 80V 32A PPAK SO-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI7186DP-T1-E3 | 1096145-SI7186DP-T1-E3 | SI7186DP-T1-E3 | SI7186DP-T1-E3 |
| Product Name | 80V 32A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7186DP-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 5200 milliwatts | 5200 to 64000 milliwatts | 5200 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | SO-8; SOT3; PowerPAK SO-8 | 2840 pF @ 40 V | SO-8; PowerPAK® SO-8 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |