The Si7160DP is an N-channel 30 V MOSFET with an integrated Schottky diode, designed for DC/DC conversion in notebook applications. It is packaged in a PowerPAK SO-8 surface-mount case measuring 6.15 mm by 5.15 mm with a 1.07 mm profile. The device has a maximum continuous drain current of 20 A at TC = 25 °C and 17.8 A at TA = 25 °C, with a typical on-resistance of 0.0087 Ω at VGS = 10 V and 0.010 Ω at VGS = 4.5 V. The junction-to-case thermal resistance is 3.4 °C/W, and the maximum power dissipation is 5 W at TC = 25 °C. The part is halogen-free according to IEC 61249-2-21 and operates within a junction and storage temperature range of -55 °C to 150 °C.
Manufacturer: Vishay
Win Source Part Number: 894747-SI7160DP-T1-E
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 20A (Tc) 5W (Ta), 27.7W (Tc) Surface Mount PowerPAK® SO-8
Package: Reel - TR
Package: PowerPAK® SO-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI7160
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 894747-SI7160DP-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7160DP-T1-E3 |
| Polarity | N-Channel |