Vishay Precision Group P-Channel -20V -60A MOSFET Transistor SI7157DP-T1-GE3

Description
P-Channel MOSFET, -20V, -60A, 1.25mR, PowerPAK SO-8 Product overview: SI7157DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7157DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, -20V, -60A, 1.25mR, PowerPAK SO-8 Product overview: SI7157DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7157DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -20V -60A MOSFET Transistor
278-SI7157DP-T1-GE3
P-Channel -20V -60A MOSFET Transistor 278-SI7157DP-T1-GE3
P-Channel MOSFET, -20V, -60A, 1.25mR, PowerPAK SO-8 Product overview: SI7157DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7157DP-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -20V, -60A, 1.25mR, PowerPAK SO-8 Product overview: SI7157DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7157DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7157DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7157DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7157DP-T1-GE3TR-ND
P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7157DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7157DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7157DP-T1-GE3CT-ND
P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7157DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7157DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7157DP-T1-GE3DKR-ND
P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
FETs - Single - SI7157DP-T1-GE3 - 759042-SI7157DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SI7157DP-T1-GE3
759042-SI7157DP-T1-GE3
FETs - Single - SI7157DP-T1-GE3 759042-SI7157DP-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 759042-SI7157DP-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerPAK SO-8 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK SO-8 Power Dissipation (Maximum): 6.25W, 104W Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 60A Rds On (Maximum) at Id, Vgs: 1.6mOhm at 25A, 10V Gate Source Voltage(th) (Maximum) at Id: 1.4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 625nC at 10V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 22000pF at 10V

Manufacturer: Vishay Siliconix
Win Source Part Number: 759042-SI7157DP-T1-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerPAK SO-8
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: PowerPAK SO-8
Power Dissipation (Maximum): 6.25W, 104W
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 60A
Rds On (Maximum) at Id, Vgs: 1.6mOhm at 25A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1.4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 625nC at 10V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 22000pF at 10V

Buy Now
Single FETs, MOSFETs - SI7157DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7157DP-T1-GE3
Single FETs, MOSFETs SI7157DP-T1-GE3
MOSFET P-CH 20V 60A PPAK SO-8

MOSFET P-CH 20V 60A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7157DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7157DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7157DP-T1-GE3
MOSFET P-CH 20V 60A PPAK SO-8

MOSFET P-CH 20V 60A PPAK SO-8

Supplier's Site
Mosfet Transistor, P Channel, -60 A, -20 V, 0.00125 Ohm, -10 V, -1.4 V Rohs Compliant Vishay - 43Y2402 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -60 A, -20 V, 0.00125 Ohm, -10 V, -1.4 V Rohs Compliant Vishay
43Y2402
Mosfet Transistor, P Channel, -60 A, -20 V, 0.00125 Ohm, -10 V, -1.4 V Rohs Compliant Vishay 43Y2402
MOSFET Transistor, P Channel, -60 A, -20 V, 0.00125 ohm, -10 V, -1.4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -60 A, -20 V, 0.00125 ohm, -10 V, -1.4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -20V, -60A, Powerpak So-8; Channel Type Vishay - 29X6571 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -60A, Powerpak So-8; Channel Type Vishay
29X6571
Mosfet, P Channel, -20V, -60A, Powerpak So-8; Channel Type Vishay 29X6571
MOSFET, P CHANNEL, -20V, -60A, POWERPAK SO-8; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -60A, POWERPAK SO-8; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -20V, -60A, Powerpak So-8; Channel Type Vishay - 99W9627 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -60A, Powerpak So-8; Channel Type Vishay
99W9627
Mosfet, P Channel, -20V, -60A, Powerpak So-8; Channel Type Vishay 99W9627
MOSFET, P CHANNEL, -20V, -60A, POWERPAK SO-8; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -60A, POWERPAK SO-8; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V Vds 12V Vgs PowerPAK SO-8

MOSFET -20V Vds 12V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7157DP-T1-GE3 SI7157DP-T1-GE3TR-ND 759042-SI7157DP-T1-GE3 SI7157DP-T1-GE3 SI7157DP-T1-GE3 43Y2402 29X6571 SI7157DP-T1-GE3
Product Name P-Channel -20V -60A MOSFET Transistor Single FETs, MOSFETs FETs - Single - SI7157DP-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, P Channel, -60 A, -20 V, 0.00125 Ohm, -10 V, -1.4 V Rohs Compliant Vishay Mosfet, P Channel, -20V, -60A, Powerpak So-8; Channel Type Vishay MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel
PD 104000 milliwatts 6250 to 104000 milliwatts 6250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3 TO-3; SO-8
Unlock Full Specs
to access all available technical data

Similar Products