P-Channel 40V 31A (Ta), 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 40V 31A (Ta), 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 40V 31A (Ta), 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
Trans MOSFET P-CH 40V 100A 8-Pin PowerPAK SO EP T/R Product overview: SI7155DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7155DP-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 851718-SI7155DP-T1-G
Series: TrenchFET® Gen III
Features: 40 V
Package: Reel - TR
Family Name: SI7155
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7155DP-T1-GE3DKR, SI7155DP-GE3, SI7155DP-T1-GE3CT, SI7155DP-T1-GE3TR
MOSFET P-CH 40V 31A/100A PPAK
MOSFET -40V Vds 20V Vgs PowerPAK SO-8
MOSFET P-CH 40V 31A/100A PPAK
MOSFET, P-CH, -40V, -100A, POWERPAK SO; Transistor Polarity:P Channel; Continuous Drain Current Id:-100A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.003ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.3V; RoHS Compliant: Yes
P-CHANNEL 40-V (D-S) MOSFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI7155DP-T1-GE3TR-ND | 278-SI7155DP-T1-GE3 | 851718-SI7155DP-T1-GE3 | SI7155DP-T1-GE3 | SI7155DP-T1-GE3 | SI7155DP-T1-GE3 | 56AC6589 | 26AK9928 |
| Product Name | Single FETs, MOSFETs | 40V 100A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7155DP-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, P-Ch, -40V, -100A, Powerpak So; Transistor Polarity Vishay | P-Channel 40-V (D-S) Mosfet Vishay |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | |||||
| Package Type | SO-8; PowerPAK® SO-8 | Tape and Reel | SOT3 | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 | TO-3 | TO-3 | |
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 40 volts | 40 volts | ||||||
| PD | 6250 milliwatts | 6250 milliwatts |