Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7153DN-T1-GE3 SI7153DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 849923-SI7153DN-T1-G E3 Features: 30 V Package: Reel - TR Family Name: SI7153 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: 742-SI7153DN-T1-GE3D KR, SI7153DN-T1-GE3-ND, 742-SI7153DN-T1-GE3T R, 742-SI7153DN-T1-GE3C T
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 849923-SI7153DN-T1-G E3 Features: 30 V Package: Reel - TR Family Name: SI7153 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: 742-SI7153DN-T1-GE3D KR, SI7153DN-T1-GE3-ND, 742-SI7153DN-T1-GE3T R, 742-SI7153DN-T1-GE3C T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7153DN-T1-GE3 - 849923-SI7153DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7153DN-T1-GE3
849923-SI7153DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7153DN-T1-GE3 849923-SI7153DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 849923-SI7153DN-T1-G E3 Features: 30 V Package: Reel - TR Family Name: SI7153 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: 742-SI7153DN-T1-GE3D KR, SI7153DN-T1-GE3-ND, 742-SI7153DN-T1-GE3T R, 742-SI7153DN-T1-GE3C T

Manufacturer: Vishay
Win Source Part Number: 849923-SI7153DN-T1-GE3
Features: 30 V
Package: Reel - TR
Family Name: SI7153
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: 742-SI7153DN-T1-GE3DKR, SI7153DN-T1-GE3-ND, 742-SI7153DN-T1-GE3TR, 742-SI7153DN-T1-GE3CT

Buy Now Datasheet
Singapore, Singapore
30V 18A MOSFET Transistor
278-SI7153DN-T1-GE3
30V 18A MOSFET Transistor 278-SI7153DN-T1-GE3
MOSFET P-CH 30V 18A POWERPAK1212 Product overview: SI7153DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7153DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 18A POWERPAK1212 Product overview: SI7153DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7153DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SI7153DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7153DN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SI7153DN-T1-GE3DKR-ND
P-Channel 30V 18A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 18A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI7153DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7153DN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI7153DN-T1-GE3TR-ND
P-Channel 30V 18A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 18A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI7153DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7153DN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI7153DN-T1-GE3CT-ND
P-Channel 30V 18A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 18A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7153DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7153DN-T1-GE3
Single FETs, MOSFETs SI7153DN-T1-GE3
MOSFET P-CH 30V 18A PPAK1212-8

MOSFET P-CH 30V 18A PPAK1212-8

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI7153DN-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI7153DN-T1-GE3
30V 18A 9.5mΩ@20A,10V 52W 2.5V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

30V 18A 9.5mΩ@20A,10V 52W 2.5V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7153DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7153DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7153DN-T1-GE3
MOSFET P-CH 30V 18A PPAK1212-8

MOSFET P-CH 30V 18A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V Vds 25V Vgs PowerPAK 1212-8

MOSFET -30V Vds 25V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 849923-SI7153DN-T1-GE3 278-SI7153DN-T1-GE3 742-SI7153DN-T1-GE3DKR-ND SI7153DN-T1-GE3 SI7153DN-T1-GE3 SI7153DN-T1-GE3 SI7153DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7153DN-T1-GE3 30V 18A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 PowerPAK® 1212-8 PowerPAK® 1212-8 PowerPAKR 1212-8
PD 52000 milliwatts 52000 milliwatts 52000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity P-Channel P-Channel; P-Channel P-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data