Vishay Precision Group Single FETs, MOSFETs SI7149DP-T1-GE3

Description
P-Channel 30V 50A (Tc) 69W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
P-Channel 30V 50A (Tc) 69W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7149DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7149DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7149DP-T1-GE3CT-ND
P-Channel 30V 50A (Tc) 69W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 50A (Tc) 69W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7149DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7149DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7149DP-T1-GE3TR-ND
P-Channel 30V 50A (Tc) 69W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 50A (Tc) 69W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7149DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7149DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7149DP-T1-GE3DKR-ND
P-Channel 30V 50A (Tc) 69W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 50A (Tc) 69W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD -30V 50A MOSFET Transistor
278-SI7149DP-T1-GE3
P-Channel SMD -30V 50A MOSFET Transistor 278-SI7149DP-T1-GE3
P-Channel MOSFET, -30V, 50A, 5.2mR, SOIC, Surface Mount Product overview: SI7149DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -30V, 50A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7149DP-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -30V, 50A, 5.2mR, SOIC, Surface Mount Product overview: SI7149DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -30V, 50A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7149DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7149DP-T1-GE3 - 028610-SI7149DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7149DP-T1-GE3
028610-SI7149DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7149DP-T1-GE3 028610-SI7149DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028610-SI7149DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5.2W (Ta), 69W (Tc) Family Name: Si7149DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 147nC @ 10V Max Input Capacitance: 4590pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): BSC060P03NS3E G; RS1E220ATTB1; TPCA8128; Introduction Date: November 03, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028610-SI7149DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 5.2W (Ta), 69W (Tc)
Family Name: Si7149DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 147nC @ 10V
Max Input Capacitance: 4590pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): BSC060P03NS3E G; RS1E220ATTB1; TPCA8128;
Introduction Date: November 03, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, P Channel, -30V, -50A, Ppak So8; Channel Type Vishay - 74R0230 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -50A, Ppak So8; Channel Type Vishay
74R0230
Mosfet, P Channel, -30V, -50A, Ppak So8; Channel Type Vishay 74R0230
MOSFET, P CHANNEL, -30V, -50A, PPAK SO8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -50A, PPAK SO8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7149DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7149DP-T1-GE3
Single FETs, MOSFETs SI7149DP-T1-GE3
MOSFET P-CH 30V 50A PPAK SO-8

MOSFET P-CH 30V 50A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7149DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7149DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7149DP-T1-GE3
MOSFET P-CH 30V 50A PPAK SO-8

MOSFET P-CH 30V 50A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 50A 69W 5.2mohm @ 10V

MOSFET 30V 50A 69W 5.2mohm @ 10V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7149DP-T1-GE3CT-ND 278-SI7149DP-T1-GE3 028610-SI7149DP-T1-GE3 74R0230 SI7149DP-T1-GE3 SI7149DP-T1-GE3 SI7149DP-T1-GE3
Product Name Single FETs, MOSFETs P-Channel SMD -30V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7149DP-T1-GE3 Mosfet, P Channel, -30V, -50A, Ppak So8; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
PD 69000 milliwatts 5200 to 69000 milliwatts 69000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data