Vishay Precision Group P-Channel 50A 30V 0.0052ohm MOSFET Transistor SI7149ADP-T1-GE3

Description
Power Field-Effect Transistor, 50A I(D), 30V, 0.0052ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, POWERPAK, SOP-8 Product overview: SI7149ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50A, 30V, 0.0052ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 30V, 0.0052ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7149ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 50A I(D), 30V, 0.0052ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, POWERPAK, SOP-8 Product overview: SI7149ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50A, 30V, 0.0052ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 30V, 0.0052ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7149ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 50A 30V 0.0052ohm MOSFET Transistor
278-SI7149ADP-T1-GE3
P-Channel 50A 30V 0.0052ohm MOSFET Transistor 278-SI7149ADP-T1-GE3
Power Field-Effect Transistor, 50A I(D), 30V, 0.0052ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, POWERPAK, SOP-8 Product overview: SI7149ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50A, 30V, 0.0052ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 30V, 0.0052ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7149ADP-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 50A I(D), 30V, 0.0052ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, POWERPAK, SOP-8 Product overview: SI7149ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50A, 30V, 0.0052ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 30V, 0.0052ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7149ADP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7149ADP-T1-GE3 - 028609-SI7149ADP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7149ADP-T1-GE3
028609-SI7149ADP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7149ADP-T1-GE3 028609-SI7149ADP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028609-SI7149ADP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5W (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 135nC @ 10V Max Input Capacitance: 5125pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): AON6407; IRFH9310TR2PBF; Si7149ADP-T1-GE3; IRFH9310TRPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028609-SI7149ADP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 5W (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 135nC @ 10V
Max Input Capacitance: 5125pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): AON6407; IRFH9310TR2PBF; Si7149ADP-T1-GE3; IRFH9310TRPBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI7149ADP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7149ADP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7149ADP-T1-GE3DKR-ND
P-Channel 30V 50A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 50A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7149ADP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7149ADP-T1-GE3CT-ND
Single FETs, MOSFETs SI7149ADP-T1-GE3CT-ND
P-Channel 30V 50A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 50A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7149ADP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7149ADP-T1-GE3TR-ND
Single FETs, MOSFETs SI7149ADP-T1-GE3TR-ND
P-Channel 30V 50A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 50A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7149ADP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7149ADP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7149ADP-T1-GE3
MOSFET P-CH 30V 50A PPAK SO-8

MOSFET P-CH 30V 50A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SI7149ADP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7149ADP-T1-GE3
Single FETs, MOSFETs SI7149ADP-T1-GE3
MOSFET P-CH 30V 50A PPAK SO-8

MOSFET P-CH 30V 50A PPAK SO-8

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -50A, Powerpak So; Channel Type Vishay - 70AC6511 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -50A, Powerpak So; Channel Type Vishay
70AC6511
Mosfet, P-Ch, -30V, -50A, Powerpak So; Channel Type Vishay 70AC6511
MOSFET, P-CH, -30V, -50A, POWERPAK SO; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

MOSFET, P-CH, -30V, -50A, POWERPAK SO; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, -30V, -50A, Powerpak So; Transistor Polarity Vishay - 05AC9504 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -50A, Powerpak So; Transistor Polarity Vishay
05AC9504
Mosfet, P-Ch, -30V, -50A, Powerpak So; Transistor Polarity Vishay 05AC9504
MOSFET, P-CH, -30V, -50A, POWERPAK SO; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; PowerRoHS Compliant: Yes

MOSFET, P-CH, -30V, -50A, POWERPAK SO; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET -30V Vds 25V Vgs PowerPAK SO-8

MOSFET -30V Vds 25V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7149ADP-T1-GE3 028609-SI7149ADP-T1-GE3 SI7149ADP-T1-GE3DKR-ND SI7149ADP-T1-GE3 SI7149ADP-T1-GE3 70AC6511 05AC9504 SI7149ADP-T1-GE3
Product Name P-Channel 50A 30V 0.0052ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7149ADP-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -30V, -50A, Powerpak So; Channel Type Vishay Mosfet, P-Ch, -30V, -50A, Powerpak So; Transistor Polarity Vishay MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 48000 milliwatts 5000 to 48000 milliwatts 5000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Package Type SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8 TO-3 TO-3
Unlock Full Specs
to access all available technical data