Power Field-Effect Transistor, 28A I(D), 75V, 0.011ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, POWERPAK, SOP-8 Product overview: SI7148DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 28A, 75V, 0.011ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28A, 75V, 0.011ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7148DP-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 064550-SI7148DP-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.4W (Ta), 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 2900pF @ 35V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): IRFH5207TRPBF; SI7148DP-T1; SI7148DP-T1-GE3; SI7148DP-T1-E3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
N-Channel 75V 28A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 75V 28A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 75V 28A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8
Si7148DP Series 75 V 0.011 Ohm 28 A SMT N-Channel Mosfet - PowerPAK SO-8
MOSFET N-CH 75V 28A PPAK SO-8
MOSFET 75V Vds 20V Vgs PowerPAK SO-8
N CHANNEL MOSFET, 75V, 28A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
N CHANNEL MOSFET, 75V, 28A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET N-CH 75V 28A PPAK SO-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI7148DP-T1-GE3 | 064550-SI7148DP-T1-GE3 | SI7148DP-T1-GE3TR-ND | 880-SI7148DP-T1-GE3 | SI7148DP-T1-GE3 | SI7148DP-T1-GE3 | 15R5178 | SI7148DP-T1-GE3 |
| Product Name | N-Channel 28A 75V 0.011ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7148DP-T1-GE3 | Single FETs, MOSFETs | Si7148DP Series 75 V 0.011 Ohm 28 A SMT N-Channel Mosfet - PowerPAK SO-8 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | N Channel Mosfet, 75V, 28A, Soic; Channel Type Vishay | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 5400 milliwatts | 5400 to 96000 milliwatts | 5400 milliwatts | 5400 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 75 volts | 75 volts | 75 volts | |||||
| Package Type | SO-8; SOT3; PowerPAK SO-8 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | TO-3 | SO-8; PowerPAK® SO-8 |