Manufacturer: Vishay
Win Source Part Number: 028608-SI7148DP-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.4W (Ta), 96W (Tc)
Family Name: Si7148DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 2900pF @ 35V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): BSC123N08NS3GZT; BSC123N08NS3GXT; IRFH5207PbF;
Introduction Date: September 21, 2012
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
N-Channel 75V 28A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 75V 28A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 75V 28A (Tc) 5.4W (Ta), 96W (Tc) Surface Mount PowerPAK® SO-8
75V 28A N-CH MOSFET, 11mR Rds On, PowerPAK SO Product overview: SI7148DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7148DP-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 75V 28A PPAK SO-8
Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:96W; No. of Pins:8Pins RoHS Compliant: Yes
N CHANNEL MOSFET, 75V, 28A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET 75V Vds 20V Vgs PowerPAK SO-8
MOSFET N-CH 75V 28A PPAK SO-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 028608-SI7148DP-T1-E3 | SI7148DP-T1-E3TR-ND | 278-SI7148DP-T1-E3 | SI7148DP-T1-E3 | 85W2168 | 30K6206 | SI7148DP-T1-E3 | SI7148DP-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7148DP-T1-E3 | Single FETs, MOSFETs | 75V 28A MOSFET Transistor | Single FETs, MOSFETs | Channel Type Vishay | N Channel Mosfet, 75V, 28A, Soic, Full Reel; Channel Type Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 75 volts | 75 volts | ||||||
| PD | 5400 to 96000 milliwatts | 5400 milliwatts | 5400 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |